EN
  • EN
  • DE

1N5406G

Part No 1N5406G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 3A DO201AD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 600V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Maximum) @ If 1V @ 3A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10μA @ 600V
Mounting Style Through Hole
Package DO-201AA, DO-27, Axial
Manufacturer Package DO-201AD
Operating Temperature - Junction -65°C ~ 150°C
Win Source Part Number 761158-1N5406G
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Family Name 1N5406
Introduction Date June 06, 1997
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 1N5406G CAD Model

Description

The 1N5406G is a robust rectifier diode from ON Semiconductor, renowned for its high reliability and efficiency in converting alternating current (AC) to direct current (DC). This general-purpose diode is designed to meet the needs of a wide range of applications, offering a seamless solution for electronic circuits requiring rectification.

Key Features

  • High Current Capability: With a forward current rating of 3.0 amperes, the 1N5406G is capable of handling moderate levels of current, making it suitable for a variety of power applications.
  • High Voltage Rating: This diode has a peak repetitive reverse voltage (Vrrm) of 600 volts, providing a comfortable margin for applications that experience high voltage stress.
  • Low Forward Voltage Drop: The diode ensures efficient operation with a low forward voltage drop, thereby minimizing power loss and improving overall efficiency in the circuit.
  • Robust Construction: The 1N5406G is encapsulated in a highly durable package that ensures long-term reliability and stability even under challenging environmental conditions.

Applications

The versatility of the 1N5406G diode allows it to be used in a variety of applications, including:

  • Power supplies
  • Converters
  • Reverse voltage protection
  • Freewheeling diodes
  • Rectification for consumer and industrial appliances
  • Automotive environments where high surge currents are commonplace

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The 1N5406G adheres to rigorous standards, ensuring that it complies with RoHS directives, which restrict the use of hazardous substances in electronic components. This commitment to quality and the environment underscores the company's dedication to responsible manufacturing practices.

In summary, the 1N5406G from ON Semiconductor is a reliable choice for designers and engineers looking for a standard rectifier diode that combines efficiency, durability, and high performance. Its ability to handle significant voltage and current levels, along with its robust packaging, makes it an essential component in a multitude of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
PMEG200G10ELR/SOD123W/SOD2
Lowest to $7.2762
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2,440+ $0.0237 $57.8280
5,920+ $0.0196 $116.0320
9,205+ $0.0189 $173.9745
12,660+ $0.0182 $230.4120
16,340+ $0.0177 $289.2180
21,900+ $0.0159 $348.2100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 2440 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess