EN
  • EN
  • DE

1N5818RLG

Part No 1N5818RLG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 1A AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 550mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1mA @ 30V
Mounting Through Hole
Case / Package Axial
Operating Temperature - Junction -65°C to 125°C
Win Source Part Number 005325-1N5818RLG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1N5818RLG CAD Model

Description

ON Semiconductor 1N5818RLG Schottky Diode

The ON Semiconductor 1N5818RLG is a robust and efficient Schottky Barrier Diode designed for high-speed switching applications, voltage clamping, and protection in a variety of electronic circuits. This diode features a low forward voltage drop, providing better system efficiency and enabling designs that require less power consumption.

Constructed with a metal to silicon junction, this Schottky diode is capable of conducting electricity more rapidly than standard PN-junction diodes, making it an ideal choice for fast-switching devices. The 1N5818RLG is capable of rectifying small currents, which is particularly useful in power supply applications where efficiency is a key concern.

Key Features

  • Low Forward Voltage Drop: The diode has a forward voltage drop of typically 0.525V, which allows for higher efficiency in applications that require power rectification.
  • High Current Capacity: With a maximum average forward rectified current of 1.0A, this diode can handle a significant amount of current for its size.
  • Peak Repetitive Reverse Voltage: It can withstand a peak repetitive reverse voltage of 30V, making it suitable for a range of applications.
  • Guard Ring Die Construction: The guard ring design provides enhanced reliability through transient protection, thus extending the life of the diode and the overall product it is used within.
  • Operating Junction Temperature: The diode operates effectively over a wide temperature range from -65°C to 125°C, ensuring stability and performance under varying environmental conditions.
  • Lead-Free and RoHS Compliant: The 1N5818RLG is lead-free and meets RoHS compliance, reflecting ON Semiconductor's commitment to environmental sustainability.

This diode is available in an axial leaded package, which is intended for through-hole mounting on printed circuit boards (PCBs). The 1N5818RLG is a reliable component manufactured by ON Semiconductor, a trusted leader in the semiconductor industry, known for their high-quality products and innovation.

Whether you're designing power supplies, DC-DC converters, or looking to incorporate efficient protection in your electronic devices, the ON Semiconductor 1N5818RLG Schottky Diode is an excellent choice that combines performance, reliability, and environmental responsibility.

You May Also Be Interested in

MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
MICROSS/On Semiconductor
100V SW DIODE IN X2DFNW2
Lowest to $2.9105
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1019 $50.4405
1,200+ $0.0836 $100.3200
1,855+ $0.0810 $150.2550
2,555+ $0.0784 $200.3120
3,300+ $0.0758 $250.1400
4,415+ $0.0680 $300.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,400 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess