EN
  • EN
  • DE
  • IT

1N5819G

Part No 1N5819G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 1A AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 600mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1mA @ 40V
Mounting Through Hole
Case / Package Axial
Operating Temperature - Junction -65°C to 125°C
Win Source Part Number 1002323-1N5819G
Family Name 1N5819
Introduction Date July 05, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5819G CAD Model

Description

The ON Semiconductor 1N5819G is a high-performance Schottky Barrier Diode designed for high-efficiency power management applications. This diode features a low forward voltage drop and a high surge current capability, making it an ideal choice for a wide range of applications, including power supply, DC-DC converters, and high-frequency inverters.

Key Features

  • Voltage Rating: The 1N5819G has a maximum repetitive reverse voltage (V<sub>RRM) of 40V, which is suitable for various electronic circuits.
  • Current Rating: It supports a forward continuous current (I<sub>F) of up to 1A, ensuring reliable performance under typical load conditions.
  • Low Forward Voltage Drop: The low forward voltage drop (typically 0.525V at 1A) minimizes power loss and improves efficiency, which is crucial for energy-sensitive designs.
  • High Surge Current Capability: This diode can withstand high surge currents, offering robust protection against momentary overloads.
  • Fast Switching Speed: With its fast switching capability, the 1N5819G is well-suited for high-frequency applications, reducing switching losses and improving overall performance.
  • Thermal Performance: The device operates within a junction temperature range of -65°C to 125°C, ensuring stability and reliability across a wide range of operating conditions.
  • Package: The diode comes in an axial-lead package, which is easy to install and compatible with various PCB layouts.
  • Lead-Free and RoHS Compliant: The 1N5819G adheres to environmental regulations, making it a sustainable choice for eco-conscious manufacturers and consumers.

Applications

The versatility of the ON Semiconductor 1N5819G Schottky Diode allows it to be used in a multitude of applications, including but not limited to:

  • Switching power supplies
  • DC-DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Polarity protection applications
  • Charge storage in portable devices

The 1N5819G is a reliable and efficient solution for designers looking to optimize their power management systems with a diode that offers low voltage drop, high surge capability, and fast switching speeds.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
1.68V@3A 35ns Independent Type 3A 600V SMC
Lowest to $0.0454
Taiwan Semiconductor
Bridge Rectifiers 1A, 600V, Standard Bridge Rectifier
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 300mA 1.25V@150mA 300V SOD-323
Lowest to $0.0278
ShenZhen SlkorMicro Semicon Co. Ltd
Lowest to $0.0077
ShenZhen SlkorMicro Semicon Co. Ltd
75V 1 pair of common cathodes 1.25V 4ns 200mA SOT-23
Lowest to $0.0107
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 3A 1kV 1.1V@3A SMB
Lowest to $0.0250
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 3A 200V 950mV@3A SMB
Lowest to $0.4467
ShenZhen SlkorMicro Semicon Co. Ltd
75V 1.25V@150mA 3us SOT-23
Lowest to $0.0288
Taiwan Semiconductor
Rectifiers 1A, 1000V, Standard Recovery Rectifier
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2603 $57.2660
460+ $0.2438 $112.1480
715+ $0.2355 $168.3825
1,025+ $0.2191 $224.5775
1,330+ $0.2109 $280.4970
1,660+ $0.2026 $336.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,348 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess