EN
  • EN
  • DE

1N5920B

Part No 1N5920B
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description 1.5W SILICON ZENER DIODE | DIODE ZENER 6.2V 3W AXIAL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Voltage - Zener (Nom) (Vz) 6.2V
Tolerance ±5%
Maximum Power 3W
Impedance (Maximum) (Zzt) 2 Ohms
Current - Reverse Leakage at Vr 5μA at 4V
Voltage - Forward (Vf) (Maximum) at If 1.5V at 200mA
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package DO-204AL, DO-41, Axial
Supplier Device Package Axial
Family Part Number 1N5920
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1122042-1N5920B
Manufacturer Homepage www.jgd.com.cn
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5920B CAD Model

Description

The 1N5920B is a robust Zener diode from the reputable manufacturer ON Semiconductor, designed to provide precise voltage regulation and protection in a wide array of electronic circuits. This Zener diode is an essential component for applications requiring a stable and regulated voltage, making it an ideal choice for power supply circuits and voltage-sensitive applications.

Key Features:

  • Voltage Regulation: With a nominal Zener voltage of 6.2V, the 1N5920B provides accurate voltage clamping, ensuring that sensitive electronic components receive a constant voltage supply.
  • Power Dissipation: Capable of dissipating up to 3W of power, this Zener diode can handle significant energy, making it suitable for higher power applications.
  • Surge Capability: The 1N5920B is designed to withstand voltage transients and surges, thereby offering enhanced protection for your electronic devices against unexpected voltage spikes.
  • Standard Package: Housed in a DO-41 package, the 1N5920B is compatible with standard PCB layouts and is easy to integrate into a wide range of electronic designs.
  • Operating Temperature Range: With an operating temperature range of -65°C to +175°C, this Zener diode is reliable across various environmental conditions, ensuring consistent performance.

Applications:

The 1N5920B is versatile and can be employed in numerous applications, including:

  • Power management in consumer electronics
  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Industrial and commercial systems requiring stable voltage

ON Semiconductor's commitment to quality ensures that the 1N5920B Zener diode is a reliable and efficient choice for designers and engineers looking to incorporate voltage regulation and protection in their electronic projects. With its precise voltage control and robust design, the 1N5920B is an indispensable component in maintaining the integrity and longevity of electronic systems.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
545+ $0.1063 $57.9335
1,325+ $0.0872 $115.5400
2,050+ $0.0845 $173.2250
2,825+ $0.0818 $231.0850
3,650+ $0.0792 $289.0800
4,890+ $0.0709 $346.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,960 pieces
MOQ: 545 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess