EN
  • EN
  • DE

1N5935B

Part No 1N5935B
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description GLASS PASSIVATED JUNCTION SILICON ZENER DIODE(VOLTAGE - 11 TO 200 Volts Power - 1.5 Watts) | DIODE ZENER 27V 3W AXIAL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Voltage - Zener (Nom) (Vz) 27V
Tolerance ±5%
Maximum Power 3W
Impedance (Maximum) (Zzt) 23 Ohms
Current - Reverse Leakage at Vr 1μA at 20.6V
Voltage - Forward (Vf) (Maximum) at If 1.5V at 200mA
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package DO-204AL, DO-41, Axial
Supplier Device Package Axial
Family Part Number 1N5935
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1122065-1N5935B
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5935B CAD Model

Description

ON Semiconductor 1N5935B Zener Diode

The 1N5935B is a high-quality Zener diode produced by ON Semiconductor, a leading manufacturer in the semiconductor industry. This device is meticulously designed to provide a reliable voltage regulation solution for a wide array of electronic applications. The 1N5935B is part of ON Semiconductor's extensive Zener diode product line, which is renowned for its consistent performance and robustness.

Key Features

  • Voltage Regulation: The 1N5935B offers precise voltage regulation capabilities, with a nominal Zener voltage of 18V, making it suitable for a variety of stabilization and clipping circuits.
  • Power Dissipation: With a power dissipation rating of 1.5W, this Zener diode can handle significant power levels, ideal for both low-power and medium-power applications.
  • High Surge Capability: The device is capable of withstanding surge currents, ensuring protection against voltage spikes and enhancing the overall durability of the electronic system.
  • Package: Encased in a DO-41 glass package, the 1N5935B is designed for through-hole mounting, which facilitates easy integration into a variety of circuit designs.

Applications

The versatility of the 1N5935B Zener diode makes it an excellent choice for numerous applications, including:

  • Voltage regulation in power supplies
  • Overvoltage protection in sensitive electronics
  • Waveform shaping and clipping circuits
  • Reference elements in precision applications

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The 1N5935B Zener diode is manufactured using state-of-the-art processes, ensuring that it performs consistently under varying conditions and extends the lifespan of the electronic systems it is used in.

For engineers and designers looking for a dependable voltage regulation solution, the 1N5935B from ON Semiconductor is an excellent choice, offering a perfect blend of performance, durability, and quality.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess