EN
  • EN
  • DE

1N746A

Part No 1N746A
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Half Watt Zeners | DIODE ZENER 3.3V 500MW DO35
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Voltage - Zener (Nom) (Vz) 3.3V
Tolerance ±5%
Maximum Power 500mW
Impedance (Maximum) (Zzt) 28 Ohms
Current - Reverse Leakage at Vr 10μA at 1V
Voltage - Forward (Vf) (Maximum) at If 1.5V at 200mA
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package DO-204AH, DO-35, Axial
Supplier Device Package DO-35
Family Part Number 1N746
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1122143-1N746A
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 1N746A CAD Model

Description

The 1N746A from ON Semiconductor is a highly reliable, precision Zener diode designed to offer a stable zener voltage. This component is widely used in voltage regulation applications where a precise voltage reference is required. With its capability to maintain a constant voltage over a wide range of currents, the 1N746A is an essential building block in power supply and conditioning circuits.

Key Features

  • Zener Voltage: The 1N746A has a nominal zener voltage of 3.3V, making it suitable for a variety of low-voltage applications.
  • Power Dissipation: This diode is capable of dissipating up to 500mW of power, which allows for reasonable energy handling in a compact package.
  • Tolerance: The zener voltage tolerance is ±5%, providing a precise voltage reference for consistent performance.
  • Package: Encased in a DO-35 glass package, the diode ensures high reliability and stability against environmental factors.
  • Temperature Stability: The 1N746A operates efficiently over a broad temperature range, ensuring consistent performance in various operating conditions.
  • Qualification: As a product from ON Semiconductor, a leading semiconductor supplier, the 1N746A is manufactured to meet high-quality standards, ensuring reliability and performance.

Applications

The 1N746A is highly versatile and can be used in a multitude of applications, including:

  • Voltage regulation circuits
  • Power supply units
  • Consumer electronics
  • Industrial electronics
  • Telecommunication systems
  • Automotive systems

Conclusion

With its precise voltage control and robust design, the 1N746A Zener diode from ON Semiconductor is an ideal choice for designers looking for a reliable voltage reference solution. Its ability to provide a consistent performance under varying conditions makes it a preferred component in a vast array of electronic circuits and devices.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
2,735+ $0.0212 $57.9820
6,625+ $0.0175 $115.9375
10,275+ $0.0169 $173.6475
14,185+ $0.0163 $231.2155
18,250+ $0.0159 $290.1750
24,595+ $0.0141 $346.7895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess