EN
  • EN
  • DE

1PMT28AT1

Part No 1PMT28AT1
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 28VWM POWERMITE
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 28V
Minimum Breakdown Voltage 31.1V
Max Clamping Voltage 45.4V
Power Dissipation - Pd 1000W (1kW)
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package Powermite
Win Source Part Number 1002449-1PMT28AT1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1PMT28AT1 CAD Model

Description

Introducing the 1PMT28AT1 Zener Transient Voltage Suppressor

ON Semiconductor proudly presents the 1PMT28AT1, a robust Zener transient voltage suppressor designed to protect sensitive electronics from voltage spikes and surges. This powerful component is an essential addition to any circuit requiring stable voltage and transient protection. Its high surge capability makes it an ideal choice for a wide range of applications, including automotive, industrial systems, and consumer electronics.

Key Features

  • Peak Power Dissipation: With a peak power dissipation of 1500 Watts at 10/1000µs waveform, the 1PMT28AT1 is capable of handling significant power surges, ensuring reliable operation and protection of your electronic devices.
  • Standoff Voltage: The device offers a standoff voltage of 28V, providing a stable blocking voltage until the breakdown voltage is reached, at which point it conducts to shunt excess energy away from sensitive components.
  • High Temperature Stability: Engineered to perform consistently across a wide temperature range, the 1PMT28AT1 operates effectively from -55°C to +175°C, making it suitable for harsh environments.
  • Low Leakage Current: It boasts a low leakage current, minimizing power loss when the device is in standby mode, thus enhancing overall energy efficiency.
  • Robust Construction: Housed in a transfer-molded plastic package, the 1PMT28AT1 is designed for durability. The package is also offered in a Pb-free design, providing an eco-friendly option for modern electronics.

Applications

The versatility of the 1PMT28AT1 allows it to be used in various applications that require transient voltage suppression, including:

  • Automotive systems where reliability under stress is crucial
  • Industrial equipment that experiences frequent power fluctuations
  • Consumer electronics that need protection from electrical disturbances
  • Power management systems to safeguard against overvoltage conditions

ON Semiconductor's commitment to quality ensures that the 1PMT28AT1 Zener transient voltage suppressor is a reliable and efficient solution for protecting your electronic investments. Incorporate the 1PMT28AT1 into your designs to achieve superior performance and peace of mind from unexpected voltage transients.

You May Also Be Interested in

Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1982 $58.4690
715+ $0.1626 $116.2590
1,100+ $0.1575 $173.2500
1,520+ $0.1525 $231.8000
1,960+ $0.1474 $288.9040
2,625+ $0.1321 $346.7625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess