EN
  • EN
  • DE

1PMT30AT1

Part No 1PMT30AT1
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 30VWM POWERMITE / TVS Diode Single Uni-Dir 30V 1KW 2-Pin(1+Tab) Power Mite T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 30V
Minimum Breakdown Voltage 33.3V
Maximum Clamping Voltage 48.4V
Power - Peak Pulse 1000W (1kW)
Power Line Protection No
Applications General
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package DO-216AA
Manufacturer Package Powermite
Win Source Part Number 790012-1PMT30AT1
Popularity Medium
Supply and Demand Status Limited
Family Name 1PMT30A
Introduction Date February 12, 2004
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 1PMT30AT1 CAD Model

Description

ON Semiconductor 1PMT30AT1 Transient Voltage Suppressor

The ON Semiconductor 1PMT30AT1 is a high-performance transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and transients. This robust component is a crucial element in circuits where surge protection is necessary to ensure the longevity and reliability of electronic systems.

With its standoff voltage of 30V, the 1PMT30AT1 is engineered to absorb high transient voltages while maintaining a low operating voltage, making it an ideal choice for a wide range of applications. The device is capable of handling a peak pulse power of 1000 Watts for 1ms, ensuring that even significant surges can be safely managed without damaging the connected components.

The 1PMT30AT1 comes in a compact DO-216AA package, which is not only space-efficient but also allows for efficient heat dissipation. This feature is particularly important as it helps to maintain the stability and performance of the TVS diode under varying load conditions and throughout its operational life.

Key features of the 1PMT30AT1 include its fast response time to transient events, which is critical for immediate protection, and its low incremental surge resistance. These characteristics enable the device to respond swiftly and effectively to overvoltage conditions, safeguarding sensitive circuitry with minimal impact on the system performance.

Additionally, the 1PMT30AT1 is designed to meet stringent industry standards, including IEC 61000-4-2 and IEC 61000-4-4, which dictate the requirements for electromagnetic compatibility (EMC). Compliance with these standards ensures that the TVS diode can be used in environments where electromagnetic interference (EMI) is a concern, without compromising the integrity of the protected device.

Applications for the ON Semiconductor 1PMT30AT1 are diverse and include automotive systems, consumer electronics, power supplies, and communication infrastructure. Its robust design and reliable performance make it a preferred choice among engineers and designers looking to enhance the durability and resilience of their electronic products.

In summary, the ON Semiconductor 1PMT30AT1 is a versatile and reliable transient voltage suppressor that offers superior surge protection for a wide array of electronic applications. Its fast response time, high power handling capability, and compliance with EMC standards make it an essential component for any design requiring robust voltage protection.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess