EN
  • EN
  • DE

1PMT5931BT1G

Part No 1PMT5931BT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description 3.2 Watt Plastic Surface Mount POWERMITE  Package | DIODE ZENER 18V 3.2W POWERMITE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Voltage - Zener (Nom) (Vz) 18V
Tolerance ±5%
Maximum Power 3.2W
Impedance (Maximum) (Zzt) 12 Ohms
Current - Reverse Leakage at Vr 1μA at 13.7V
Voltage - Forward (Vf) (Maximum) at If 1.25V at 200mA
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package DO-216AA
Supplier Device Package Powermite
Family Part Number 1PMT5931
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1122192-1PMT5931BT1G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1PMT5931BT1G CAD Model

Description

The 1PMT5931BT1G from ON Semiconductor is a high-quality Zener voltage regulator diode designed for applications requiring a precise voltage regulation. This robust component is part of ON Semiconductor's expansive PMT series, known for their reliability and performance in a wide range of electronic circuits.

Key Features

  • Voltage Range: This Zener diode offers a nominal voltage range, making it suitable for various voltage regulation tasks within its specified tolerance.
  • Power Dissipation: With a power dissipation rating, the 1PMT5931BT1G can handle significant levels of power, ensuring stable operation under various conditions.
  • Package: Housed in a surface-mount package, this diode is designed for easy integration into PCBs (printed circuit boards), facilitating automated manufacturing processes and saving space in compact electronic designs.
  • Thermal Resistance: The device features a low thermal resistance, which enables efficient heat dissipation and contributes to its overall reliability and longevity.
  • Reverse Leakage Current: It boasts a low reverse leakage current, which minimizes power loss and improves the efficiency of the application it's used in.

Applications

The 1PMT5931BT1G is versatile and can be used in a variety of applications, including:

  • Power supply stabilization
  • Voltage regulation in consumer electronics
  • Overvoltage protection circuits
  • Automotive electronics
  • Industrial equipment

Quality and Reliability

ON Semiconductor is known for their commitment to quality, and the 1PMT5931BT1G is no exception. It is manufactured to meet high standards of performance and reliability. With its robust construction and ON Semiconductor's rigorous testing, users can expect consistent operation and a long service life from this Zener diode.

Environmental Compliance

The 1PMT5931BT1G complies with environmental standards, including RoHS, which restricts the use of certain hazardous substances in electronic equipment. This commitment to environmental responsibility ensures that the product is suitable for use in a wide range of markets, including those with strict environmental regulations.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess