EN
  • EN
  • DE

1SMA15AT3

Part No 1SMA15AT3
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 15V 24.4V SMA / Zener Transient Voltage Suppressors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 15V
Voltage - Breakdown (Min) 16.7V
Voltage - Clamping (Maximum) at Ipp 24.4V
Current - Peak Pulse (10/1000μs) 16.4A
Power - Peak Pulse 400W
Power Line Protection No
Applications Use For General
Capacitance at Frequency 758pF at 1MHz
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package DO-214AC, SMA
Supplier Device Package SMA
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804962-1SMA15AT3
Ultra Librarian 3D Model Ultra Librarian 1SMA15AT3 CAD Model

Description

The 1SMA15AT3 is a robust surface-mount transient voltage suppressor (TVS) diode, designed by ON Semiconductor, to provide high-quality overvoltage protection for sensitive electronics. This component is part of ON Semiconductor's SMA series and is particularly suited for voltage regulation and safeguarding applications from transient voltage spikes which are common in industrial, automotive, and consumer electronics environments.

Key Features:

  • Stand-Off Voltage: The 1SMA15AT3 has a stand-off voltage of 15V, making it suitable for a range of circuits that require a specific operating voltage level.
  • Peak Pulse Power: It offers excellent surge capabilities with a peak pulse power of 400 Watts for a 10/1000µs waveform, ensuring protection against high energy transients.
  • Package: The device comes in a compact SMA package, which is ideal for automated surface mount assembly and saves valuable board space.
  • Temperature Range: It operates over a wide temperature range, from -55°C to +150°C, accommodating various operating conditions.
  • Low Leakage Current: The low leakage current of the 1SMA15AT3 ensures minimal power loss when the device is in standby mode, enhancing the efficiency of the protected circuit.
  • ISO and AEC-Q101 Qualified: This TVS diode is ISO and AEC-Q101 qualified, indicating that it meets the stringent quality standards required for automotive applications.

Applications:

The 1SMA15AT3 is versatile and can be used in a wide array of applications, including:

  • Protection of I/O Interfaces
  • Vcc Bus and other vulnerable circuits
  • Consumer electronic devices such as smartphones and tablets
  • Industrial and automotive systems that require high reliability
  • Telecommunication devices
  • Power supply units

With its combination of features, the 1SMA15AT3 from ON Semiconductor is an excellent choice for designers looking to enhance the durability and reliability of their electronic systems. Its ability to withstand transient overvoltage events helps to prevent damage to sensitive components, ensuring a longer lifespan and stable performance of the end product.

You May Also Be Interested in

Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1,140+ $0.0508 $57.9120
2,780+ $0.0416 $115.6480
4,290+ $0.0404 $173.3160
5,885+ $0.0393 $231.2805
7,580+ $0.0381 $288.7980
10,000+ $0.0347 $347.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,460 pieces
MOQ: 1140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess