EN
  • EN
  • DE

UC2855ADWTR

Part No UC2855ADWTR
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR AVERAGE CURR 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Mode Average Current
Frequency - Switching 500kHz
Current - Startup 150μA
Supply Voltage - Operating 15.5 V to 20 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 118449-UC2855ADWTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC2855ADWTR CAD Model

Description

The UC2855ADWTR by Texas Instruments is a sophisticated power management integrated circuit (IC) designed to enhance the performance and efficiency of power supply systems. This advanced controller IC is tailored for Power Factor Correction (PFC) applications, ensuring that electronic systems operate with optimal power efficiency and reduced energy waste.

Key Features

  • Enhanced Control: The UC2855ADWTR comes with an integrated programmable output voltage reference, which allows for precise control of the power factor, ensuring that the power supply conforms to regulatory standards and operates efficiently.
  • High Flexibility: With its wide operating frequency range, this device can be used in a variety of PFC applications, making it a versatile choice for designers.
  • Improved Efficiency: The IC is designed to minimize power loss through features such as low start-up and operating currents, contributing to higher overall system efficiency.
  • Robust Protection: It includes various protection features such as over-voltage, under-voltage, and over-current protection, ensuring the longevity and reliability of the power supply system.

Applications

The UC2855ADWTR is ideal for a wide range of applications that require efficient power management, including:

  • Switched-mode power supplies (SMPS)
  • AC-DC adapters for consumer electronics
  • Power supplies for servers and telecommunications
  • Industrial power systems

Package and Availability

This IC is offered in a surface-mount package, specifically in a TSSOP-16 (Thin Shrink Small Outline Package) form factor, designated with the suffix 'DWTR'. The 'TR' indicates that the product is provided in tape and reel packaging, which is suitable for automated assembly processes.

Conclusion

The Texas Instruments UC2855ADWTR is a high-performance solution for power factor correction in a wide array of electronic devices. Its integration of advanced features with robust protection mechanisms makes it a reliable and efficient choice for engineers looking to optimize power supply designs in both consumer and industrial markets.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC PFC CTRLR CCM 16SOP / PFC IC Continuous Conduction (CCM) 20kHz ~ 150kHz 16-SSOP
Need more? Email Us
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.6383 $67.9149
6+ $18.5751 $111.4506
9+ $17.9946 $161.9514
12+ $17.4141 $208.9692
15+ $16.8337 $252.5055
20+ $15.0922 $301.8440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess