EN
  • EN
  • DE

1SMA40AT3G

Part No 1SMA40AT3G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 40VWM 64.5VC SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Packaging Reel(TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 40V
Voltage - Breakdown (Min) 44.4V
Voltage - Clamping (Max) @ Ipp 64.5V
Current - Peak Pulse (10/1000μs) 6.2A
Power - Peak Pulse 400W
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 315pF @ 1MHz
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package DO-214AC, SMA
Manufacturer Device Package SMA
Win Source Part Number 005364-1SMA40AT3G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 5k pcs
Ultra Librarian 3D Model Ultra Librarian 1SMA40AT3G CAD Model

Description

Product Overview: 1SMA40AT3G - ON Semiconductor

The 1SMA40AT3G is a robust surface-mount Transient Voltage Suppressor (TVS) diode, meticulously designed by ON Semiconductor to protect sensitive electronic equipment from voltage transients induced by system inductive load switching and lightning. This high-performance device is a must-have for safeguarding your circuits, offering a peak pulse power dissipation of 400 Watts for 10/1000 µs waveforms, which is essential for absorbing high-energy transients effectively.

Key Features

  • Peak Pulse Power: The 1SMA40AT3G provides excellent clamping capability with its 400 Watts peak pulse power dissipation rating.
  • Stand-Off Voltage: It has a stand-off voltage of 40 V, making it suitable for a range of applications where this voltage level is critical.
  • Low Leakage: With its low leakage current, this TVS diode ensures minimal power loss and is ideal for battery-powered devices.
  • Fast Response Time: The device reacts quickly to transient overvoltages, providing prompt protection for your circuits.
  • Operating Temperature: It operates within a wide temperature range from -55°C to +150°C, accommodating various environmental conditions.
  • Package: The 1SMA40AT3G comes in a compact SMA package that allows for easy integration into a variety of PCB layouts.
  • Compliance: It is compliant with the RoHS directive, making it an environmentally friendly choice for your electronic designs.

Applications

The versatile 1SMA40AT3G is ideal for protecting voltage-sensitive components in a multitude of applications, including:

  • Power supply circuits
  • Communication systems
  • Automotive electronics
  • Industrial controllers
  • Consumer electronics

ON Semiconductor's commitment to quality ensures that the 1SMA40AT3G TVS diode is a reliable and efficient solution for your circuit protection needs. Its combination of high surge capability, fast response time, and low leakage current makes it an indispensable component for enhancing the durability and reliability of your electronic products.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess