EN
  • EN
  • DE

1SMA5917BT3G

Part No 1SMA5917BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 4.7V 1.5W SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 4.7V
Tolerance ±5%
Maximum Power Dissipation 1.5W
Impedance (Max) (Zzt) 5 Ohm
Current - Reverse Leakage @ Vr 2.5μA @ 1.5V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SMA
Win Source Part Number 005369-1SMA5917BT3G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 1SMA5917BT3G CAD Model

Description

Product Overview: 1SMA5917BT3G Zener Voltage Regulator Diode

The 1SMA5917BT3G from ON Semiconductor is a highly reliable surface-mount Zener voltage regulator diode, designed to provide a precise voltage regulation solution for a wide array of electronic applications. This Zener diode, housed in a compact SMA package, offers excellent stability and performance characteristics, making it an ideal choice for voltage regulation requirements in high-density circuit designs.

Key Features:

  • Voltage Range: The 1SMA5917BT3G has a nominal Zener voltage of 12V, making it suitable for applications requiring a regulated voltage around this value.
  • Power Dissipation: With a power dissipation of 1.5W, this Zener diode can handle a moderate amount of power, ensuring reliable operation under typical circuit conditions.
  • Package: The SMA package is known for its small footprint and low profile, which enables efficient use of PCB space and is compatible with standard automated assembly processes.
  • Tolerance: This diode features a standard Zener voltage tolerance of ±5%, providing a balance between precision and cost-effectiveness for most applications.
  • Thermal Characteristics: It has an operating temperature range of -55°C to +150°C, which ensures stable performance across a wide range of environmental conditions.

Applications:

The 1SMA5917BT3G is versatile and can be used in various applications including:

  • Voltage regulation modules
  • Over-voltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Automotive and industrial electronics

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the 1SMA5917BT3G is no exception. Each diode is subjected to rigorous testing and quality control procedures to ensure it meets the high standards expected from ON Semiconductor products. Users can trust this Zener diode to deliver consistent performance and longevity in their electronic designs.

Ordering and Packaging:

The 1SMA5917BT3G comes in tape and reel packaging, facilitating efficient handling and placement during the manufacturing process. For ordering, reference the complete part number to ensure the correct voltage and package configuration.

With its robust design and reliable operation, the 1SMA5917BT3G Zener diode from ON Semiconductor is an excellent choice for designers looking to implement a stable voltage regulation solution in their next project.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1620 $50.2200
755+ $0.1330 $100.4150
1,165+ $0.1288 $150.0520
1,605+ $0.1247 $200.1435
2,075+ $0.1205 $250.0375
2,780+ $0.1080 $300.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,490 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess