EN
  • EN
  • DE

1SMA5927BT3

Part No 1SMA5927BT3
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 12V 1.5W SMA / 1.5 Watt Plastic Surface Mount Zener Voltage Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Part Status Obsolete (End Of Life)
Voltage - Zener (Nom) (Vz) 12V
Tolerance ±5%
Power - Max 1.5W
Impedance (Maximum) (Zzt) 6.5 Ohms
Current - Reverse Leakage at Vr 500nA at 9.1V
Voltage - Forward (Vf) (Maximum) at If 1.5V at 200mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package DO-214AC, SMA
Supplier Device Package SMA
Part Number Series SMA5927
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810738-1SMA5927BT3
Ultra Librarian 3D Model Ultra Librarian 1SMA5927BT3 CAD Model

Description

Product Overview: 1SMA5927BT3 Zener Diode from ON Semiconductor

The 1SMA5927BT3 is a high-performance Zener diode produced by ON Semiconductor, a leading manufacturer in the semiconductor industry. This Zener diode is designed to provide voltage regulation with high precision and reliability. It is commonly used in a wide range of electronic circuits for voltage stabilization and protection purposes.

Key Features:

  • Voltage Range: The 1SMA5927BT3 offers a nominal Zener voltage range from 3.3V to 68V, which makes it suitable for various applications.
  • Power Dissipation: With a power dissipation of 1.5 watts, this Zener diode can withstand significant power levels while maintaining its voltage regulation capabilities.
  • Package: Encased in a SMA package, the 1SMA5927BT3 is compact and robust, providing a space-efficient solution that is easy to integrate into a wide variety of electronic products.
  • Surge Current Capability: It has the ability to handle surge currents, ensuring protection against voltage spikes and enhancing the overall durability of the electronic system.
  • Tolerance: The Zener voltage tolerance is ±5%, which offers precise voltage regulation for sensitive circuits.

Applications:

The 1SMA5927BT3 is versatile and can be used in numerous applications, including:

  • Power management circuits
  • Consumer electronics
  • Automotive systems
  • Industrial equipment
  • Voltage reference

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the 1SMA5927BT3 is no exception. It is designed and manufactured to meet the high standards of the industry, ensuring reliable performance in even the most demanding conditions. This Zener diode is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability.

In summary, the 1SMA5927BT3 Zener diode by ON Semiconductor is an excellent choice for designers looking for a reliable voltage regulation solution. Its combination of features, including a wide voltage range, high power dissipation, and precision voltage tolerance, make it a valuable component in a variety of electronic applications.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
595+ $0.0846 $50.3370
1,440+ $0.0695 $100.0800
2,230+ $0.0673 $150.0790
3,075+ $0.0651 $200.1825
3,970+ $0.0630 $250.1100
5,320+ $0.0564 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 249,302 pieces
MOQ: 595 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess