EN
  • EN
  • DE

1SMA5929BT3

Part No 1SMA5929BT3
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 15V 1.5W SMA / PLASTIC SURFACE MOUNT ZENER DIODES 1.5 WATTS 3.3-68 VOLTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Part Status Obsolete (End Of Life)
Voltage - Zener (Nom) (Vz) 15V
Tolerance ±5%
Power - Max 1.5W
Impedance (Maximum) (Zzt) 9 Ohms
Current - Reverse Leakage at Vr 500nA at 11.4V
Voltage - Forward (Vf) (Maximum) at If 1.5V at 200mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package DO-214AC, SMA
Supplier Device Package SMA
Part Number Series SMA5929
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803881-1SMA5929BT3
Ultra Librarian 3D Model Ultra Librarian 1SMA5929BT3 CAD Model

Description

Product Overview: 1SMA5929BT3 Zener Voltage Regulator Diode

The 1SMA5929BT3 is a robust Zener voltage regulator diode manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is designed to offer excellent voltage regulation with a minimal footprint, making it an ideal choice for a wide range of applications where precise voltage control is required.

Key Features

  • Zener Voltage Range: The 1SMA5929BT3 offers a Zener voltage range of 3.3V to 68V, providing a versatile solution for various circuit designs.
  • Power Dissipation: With a power dissipation of 1.5 watts, this Zener diode can handle significant power levels, making it suitable for high-power applications.
  • Package: The device comes in a highly compact SMA package, which allows for efficient space utilization on printed circuit boards.
  • High Surge Capability: It is designed to withstand surge conditions, ensuring reliable performance and longevity even under stressful electrical events.
  • Thermal Resistance: The 1SMA5929BT3 features low thermal resistance, ensuring effective heat dissipation and maintaining stability in operation.

Applications

The 1SMA5929BT3 is suitable for a multitude of applications, including:

  • Voltage regulation modules
  • Overvoltage and surge protection circuits
  • Consumer electronics
  • Telecommunication devices
  • Power management solutions

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 1SMA5929BT3 is no exception, as it is manufactured to meet stringent industry standards for performance and reliability. Customers can rely on this Zener diode to provide consistent, long-term operation in their electronic designs.

Environmental Compliance

The 1SMA5929BT3 is designed with environmental considerations in mind. It complies with RoHS directives, which means it is free from hazardous substances commonly found in electronic components. This compliance ensures that the product is suitable for use in a wide range of markets, including those with strict environmental regulations.

Overall, the 1SMA5929BT3 from ON Semiconductor is a high-performance Zener voltage regulator that offers reliability, versatility, and efficiency, making it an excellent choice for designers seeking to incorporate stable voltage regulation in their electronic projects.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.0882 $50.2740
1,210+ $0.0827 $100.0670
1,880+ $0.0799 $150.2120
2,695+ $0.0743 $200.2385
3,500+ $0.0715 $250.2500
4,370+ $0.0687 $300.2190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 135,000 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess