EN
  • EN
  • DE

1SMA5919BT3

Part No 1SMA5919BT3
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 5.6V 1.5W SMA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr onsemi
Package Tape & Reel
Product Status Obsolete
Voltage - Zener (Nom) (Vz) 5.6 V
Tolerance ±5%
Power - Max 1.5 W
Impedance (Max) (Zzt) 2 Ohms
Current - Reverse Leakage @ Vr 2.5 µA @ 3 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Type Surface Mount
Package / Case DO-214AC, SMA
Supplier Device Package SMA
Base Product Number 1SMA5919
Standard Package 5,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1352315-1SMA5919BT3
Ultra Librarian 3D Model Ultra Librarian 1SMA5919BT3 CAD Model

Description

ON Semiconductor 1SMA5919BT3 Zener Voltage Regulator Diode

The 1SMA5919BT3 is a robust Zener voltage regulator diode designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is engineered to provide precise voltage regulation, making it an essential component for a wide range of electronic circuits. The 1SMA5919BT3 is particularly well-suited for applications that require a stable and reliable voltage reference.

Key Features:

  • Voltage Range: This Zener diode offers a nominal voltage range, catering to various design requirements for voltage regulation and reference.
  • Power Dissipation: With its power dissipation capabilities, the 1SMA5919BT3 can handle a significant amount of energy, making it suitable for high-performance applications.
  • Package: The device comes in a surface-mount SMA package, which is ideal for automated assembly processes and helps in saving valuable board space.
  • High Surge Capability: It is capable of withstanding surge events, ensuring the protection of the circuit during abnormal voltage spikes.
  • Thermal Stability: The 1SMA5919BT3 is characterized by its excellent thermal stability, maintaining consistent performance over a wide temperature range.

Applications:

The 1SMA5919BT3 is versatile and can be used in various applications, including:

  • Power supply circuits
  • Consumer electronics
  • Automotive systems
  • Telecommunications equipment
  • Industrial controls

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the 1SMA5919BT3 is no exception. It is produced with high manufacturing standards, ensuring that it meets the stringent requirements for commercial, industrial, and automotive applications.

In summary, the 1SMA5919BT3 Zener voltage regulator diode from ON Semiconductor is a high-performance solution for maintaining precise voltage levels in electronic circuits. Its compact form factor, high power dissipation, and surge capability make it an excellent choice for designers looking to create reliable and efficient products.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1771 $50.4735
605+ $0.1657 $100.2485
940+ $0.1600 $150.4000
1,350+ $0.1486 $200.6100
1,750+ $0.1429 $250.0750
2,190+ $0.1372 $300.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 460,000 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess