EN
  • EN
  • DE

1SMA5929BT3G

Part No 1SMA5929BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Zener Diode Single 15V 5% 9Ohm 1500mW Automotive 2-Pin SMA T/R / DIODE ZENER 15V 1.5W SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 15V
Tolerance ±5%
Maximum Power Dissipation 1.5W
Impedance (Max) (Zzt) 9 Ohm
Current - Reverse Leakage @ Vr 500nA @ 11.4V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SMA
Win Source Part Number 005377-1SMA5929BT3G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Industrial
Family Name 1SMA5929B
Introduction Date July 15, 1996
ECCN EAR99
Country of Origin China, Malaysia, Vietnam
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 1SMA5929BT3G CAD Model

Description

The 1SMA5929BT3G from ON Semiconductor is a high-quality Zener voltage regulator diode, designed to provide excellent voltage stabilization and protection for various electronic applications. This robust component is a popular choice among engineers and technicians for its reliable performance and versatility in circuit designs.

Key Features

  • Nominal Zener Voltage: This component offers a nominal Zener voltage range, making it suitable for a variety of voltage regulation tasks.
  • Power Dissipation: With a power dissipation of 1.5 watts, the 1SMA5929BT3G can handle significant energy, ensuring stable operation under various conditions.
  • Surge Current Capability: It is equipped to handle surge currents, providing additional protection against voltage spikes and transients that can damage electronic circuits.
  • Package: The diode comes in a compact SMA package, which is ideal for space-constrained applications and helps in achieving efficient PCB layout designs.
  • Operating Temperature Range: It operates within a broad temperature range, ensuring reliability and performance even in extreme environments.

Applications

The 1SMA5929BT3G is ideal for a wide range of applications, including:

  • Voltage regulation modules
  • Power supply circuits
  • Consumer electronics
  • Telecommunication devices
  • Computer motherboards
  • Industrial equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1SMA5929BT3G is no exception. It is manufactured to the highest standards, ensuring that each component delivers consistent performance and longevity. This Zener diode is a testament to ON Semiconductor's dedication to providing top-tier electronic components that meet the rigorous demands of modern electronic systems.

Whether you're designing a new system or troubleshooting an existing one, the 1SMA5929BT3G Zener diode from ON Semiconductor is an excellent choice for efficient and reliable voltage regulation.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366
Rohm Semiconductor
DIODE ZENER 2.9V 1W PMDU
Lowest to $0.1019
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $0.1467
MICROSS/On Semiconductor
DIODE ZENER 6.2V 1W DO41
Lowest to $0.2911

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
660+ $0.0761 $50.2260
1,405+ $0.0713 $100.1765
2,180+ $0.0689 $150.2020
3,125+ $0.0641 $200.3125
4,060+ $0.0616 $250.0960
5,070+ $0.0592 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300,000 pieces
MOQ: 660 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess