EN
  • EN
  • DE

1SMA5930BT3

Part No 1SMA5930BT3
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 16V 1.5W SMA / 1.5 Watt Plastic Surface Mount Zener Voltage Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Voltage - Zener (Nom) (Vz) 16V
Tolerance ±5%
Power - Max 1.5W
Impedance (Maximum) (Zzt) 10 Ohms
Current - Reverse Leakage at Vr 500nA at 12.2V
Voltage - Forward (Vf) (Maximum) at If 1.5V at 200mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package DO-214AC, SMA
Supplier Device Package SMA
Part Number Series SMA5930
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800710-1SMA5930BT3
Ultra Librarian 3D Model Ultra Librarian 1SMA5930BT3 CAD Model

Description

Product Overview: 1SMA5930BT3 Zener Diode from ON Semiconductor

The 1SMA5930BT3 is a high-performance Zener diode produced by ON Semiconductor, a leading manufacturer in the semiconductor industry. This device is designed to provide voltage regulation with high level of precision and stability, making it an essential component for a variety of electronic circuits. The 1SMA5930BT3 is commonly used in applications that require voltage clamping, surge suppression, and voltage reference due to its excellent reliability and performance characteristics.

Key Features

  • Voltage Range: The 1SMA5930BT3 offers a wide Zener voltage range, which provides designers with the flexibility to choose the appropriate voltage level for their specific application.
  • Power Dissipation: With a power dissipation of 1.5 watts, this Zener diode can handle a significant amount of power, making it suitable for high-power applications.
  • Package: Encased in a SMA package, the 1SMA5930BT3 is compact and robust, providing excellent mechanical and thermal stability.
  • Surge Capability: This device is capable of withstanding surge currents, ensuring protection against voltage spikes and enhancing the overall durability of the electronic system.

Applications

The versatility of the 1SMA5930BT3 Zener diode allows it to be used across a diverse range of applications. It is ideal for:

  • Voltage regulation in power supplies
  • Protection circuits in consumer electronics
  • Automotive and industrial systems
  • Telecommunication equipment
  • Complex integrated circuits as a reference voltage source

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1SMA5930BT3 is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected by the industry. Users can trust this Zener diode to deliver consistent performance over its operational lifetime.

In summary, the 1SMA5930BT3 from ON Semiconductor is a robust, versatile, and reliable Zener diode that offers precise voltage regulation for a wide array of electronic applications. Its high power dissipation, surge capability, and wide voltage range make it a go-to component for designers seeking to enhance circuit stability and protection.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264

Pricing & Ordering

Quantity Unit Price Ext. Price
525+ $0.0956 $50.1900
1,275+ $0.0785 $100.0875
1,975+ $0.0760 $150.1000
2,720+ $0.0736 $200.1920
3,520+ $0.0711 $250.2720
4,705+ $0.0638 $300.1790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,000 pieces
MOQ: 525 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess