EN
  • EN
  • DE

1SMA5932BT3

Part No 1SMA5932BT3
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 20V 1.5W SMA / PLASTIC SURFACE MOUNT ZENER DIODES 1.5 WATTS 3.3-68 VOLTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Voltage - Zener (Nom) (Vz) 20V
Tolerance ±5%
Power - Max 1.5W
Impedance (Maximum) (Zzt) 14 Ohms
Current - Reverse Leakage at Vr 500nA at 15.2V
Voltage - Forward (Vf) (Maximum) at If 1.5V at 200mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package DO-214AC, SMA
Supplier Device Package SMA
Part Number Series SMA5932
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805640-1SMA5932BT3
Ultra Librarian 3D Model Ultra Librarian 1SMA5932BT3 CAD Model

Description

Product Overview: 1SMA5932BT3 Zener Voltage Regulator Diode

The 1SMA5932BT3 from ON Semiconductor is a high-quality Zener voltage regulator diode, designed to offer excellent stability and regulation properties. This surface-mount device is encapsulated in a SMA package, providing a compact footprint that is ideal for high-density circuit boards. It is an essential component for a wide range of electronic applications, including voltage stabilization, clipping circuits, and voltage reference purposes.

Key Features

  • Voltage Range: The 1SMA5932BT3 series covers a broad Zener voltage range, ensuring flexibility for various design requirements.
  • Power Dissipation: With a power dissipation of 1.5 Watts, this Zener diode can handle significant power levels, making it suitable for a variety of power regulation scenarios.
  • High Stability: The Zener voltage is highly stable, with a low dynamic impedance, ensuring a consistent output even under variable load conditions.
  • Surge Capability: It is capable of withstanding surge currents, which is critical for protecting circuits against voltage spikes and transients.
  • Package: The SMA package is not only space-saving but also rugged, offering reliable performance in challenging environments.

Applications

The 1SMA5932BT3 is versatile and can be used in a multitude of applications, including:

  • Consumer electronics such as televisions, computers, and audio systems
  • Telecommunication devices
  • Automotive electronics
  • Industrial control systems
  • Medical equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1SMA5932BT3 is no exception. Each diode is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected by the industry. Users can trust in the reliability and performance of this Zener diode for their critical circuit designs.

Whether you're designing power supplies, looking to protect sensitive electronics, or need a precise voltage reference, the 1SMA5932BT3 Zener voltage regulator diode from ON Semiconductor is an excellent choice. Its combination of power, precision, and compact form factor makes it a valuable component in any electronic designer's toolkit.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output

Pricing & Ordering

Quantity Unit Price Ext. Price
410+ $0.1418 $58.1380
995+ $0.1163 $115.7185
1,540+ $0.1127 $173.5580
2,120+ $0.1090 $231.0800
2,740+ $0.1055 $289.0700
3,670+ $0.0945 $346.8150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,870 pieces
MOQ: 410 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess