EN
  • EN
  • DE

1SMA5938BT3

Part No 1SMA5938BT3
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 36V 1.5W SMA / Zener Diode 36 V 1.5 W ±5% Surface Mount SMA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes>Zener>Single Zener Diodes
Mfr ON Semiconductor
Series -
Package Tape & Reel (TR)
Product Status Obsolete
Voltage - Zener (Nom) (Vz) 36 V
Tolerance ±5%
Power - Max 1.5 W
Impedance (Max) (Zzt) 38 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 27.4 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Type Surface Mount
Package / Case DO-214AC, SMA
Supplier Device Package SMA
Base Product Number 1SMA5938
RoHS Status RoHS non-compliant
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Standard Package 5,000 pcs
Win Source Part Number 1380639-1SMA5938BT3
Ultra Librarian 3D Model Ultra Librarian 1SMA5938BT3 CAD Model

Description

ON Semiconductor 1SMA5938BT3 Zener Diodes

The 1SMA5938BT3 from ON Semiconductor is a robust Zener diode that offers excellent voltage regulation with a minimal footprint. Designed for high-density circuit boards, this Zener diode is housed in an SMA package, which is ideal for automated surface-mount assembly and space-constrained applications.

With its precise voltage regulation capabilities, the 1SMA5938BT3 is an excellent choice for voltage reference or voltage clamping applications. The diode provides a nominal Zener voltage of 91V, making it suitable for a wide range of electronic circuits that require a stable and reliable voltage reference.

Key Features:

  • Zener Voltage: 91V, providing a stable reference voltage for various applications.
  • Power Dissipation: With a power dissipation of 1.5 watts, this Zener diode can handle significant power levels, making it suitable for more demanding applications.
  • Package: The SMA package is compact and suitable for high-density PCB layouts, ensuring that the device can be used in space-constrained environments.
  • High Reliability: ON Semiconductor's commitment to quality means that the 1SMA5938BT3 is designed for long-term reliability, ensuring consistent performance over the lifespan of the product.
  • Temperature Stability: The diode offers excellent operational stability over a wide temperature range, which is critical for applications that are exposed to varying environmental conditions.
  • Surge Capability: It can withstand surge currents, making it resilient in circuits that are prone to voltage spikes.

Applications for the 1SMA5938BT3 include power supply regulation, protection circuits, and voltage reference in consumer electronics, telecommunications, and industrial equipment. The device's ability to maintain a constant voltage over a wide range of input voltages and environmental conditions makes it indispensable in circuits that require precise voltage control.

Overall, the ON Semiconductor 1SMA5938BT3 Zener diode is a reliable and efficient solution for designers looking to integrate voltage regulation functionality into their electronic designs with minimal space requirements.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
655+ $0.0768 $50.3040
1,585+ $0.0631 $100.0135
2,455+ $0.0611 $150.0005
3,385+ $0.0591 $200.0535
4,375+ $0.0572 $250.2500
5,860+ $0.0512 $300.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 655 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess