EN
  • EN
  • DE

1SMA5938BT3G

Part No 1SMA5938BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 36V 1.5W SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 36V
Tolerance ±5%
Maximum Power Dissipation 1.5W
Impedance (Max) (Zzt) 38 Ohm
Current - Reverse Leakage @ Vr 500nA @ 27.4V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SMA
Win Source Part Number 103836-1SMA5938BT3G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 1SMA5938BT3G CAD Model

Description

Product Overview: 1SMA5938BT3G by ON Semiconductor

The 1SMA5938BT3G is a robust and reliable Zener diode designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This product is crafted to provide precision voltage regulation and is ideal for a wide range of applications including voltage stabilization, voltage clamping, and as a reference element in various electronic circuits.

Key Features

  • Voltage Range: The 1SMA5938BT3G offers a nominal Zener voltage of 91V, making it suitable for high-voltage applications.
  • Power Dissipation: With a power dissipation of 1.5 Watts, this Zener diode can handle significant power levels, ensuring stable performance across a range of conditions.
  • Package: Encased in a compact SMA package, this product is designed for space-saving installations and is easy to incorporate into a variety of electronic assemblies.
  • High Stability: The diode provides excellent stability and reliability over its entire temperature range, ensuring consistent performance and a long operational lifespan.
  • Standard Tolerance: The Zener voltage has a standard tolerance of ±5%, which is suitable for most regulation applications.

Applications

The 1SMA5938BT3G Zener diode is versatile and can be used in numerous electronic applications, including:

  • Power supply circuits
  • Overvoltage protection
  • Surge suppression
  • Consumer electronics
  • Industrial electronics
  • Telecommunication systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality components. The 1SMA5938BT3G is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements of the electronics industry. This Zener diode is RoHS compliant, indicating that it is produced with environmentally safe materials.

For engineers and designers looking for a dependable voltage regulation solution, the 1SMA5938BT3G by ON Semiconductor is an excellent choice. Its combination of power, precision, and compact form factor make it an invaluable component in protecting and stabilizing electronic circuits.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
490+ $0.1030 $50.4700
1,185+ $0.0845 $100.1325
1,835+ $0.0819 $150.2865
2,530+ $0.0792 $200.3760
3,265+ $0.0766 $250.0990
4,370+ $0.0687 $300.2190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 490 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess