EN
  • EN
  • DE

1SMA5939BT3G

Part No 1SMA5939BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 39V 1.5W SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 39V
Tolerance ±5%
Maximum Power Dissipation 1.5W
Impedance (Max) (Zzt) 45 Ohm
Current - Reverse Leakage @ Vr 500nA @ 29.7V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SMA
Win Source Part Number 098590-1SMA5939BT3G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1SMA5939BT3G CAD Model

Description

Product Overview: 1SMA5939BT3G Zener Diode

The 1SMA5939BT3G is a high-quality Zener diode from ON Semiconductor, designed to provide precise voltage regulation and protection in a wide range of electronic applications. This Zener diode is a popular choice for its reliability and performance, suitable for use in voltage stabilization and clipping circuits. The product is housed in a compact SMA package, making it ideal for space-constrained applications.

Key Features

  • Nominal Zener Voltage: The 1SMA5939BT3G offers a nominal Zener voltage of 30V, providing a stable reference voltage for various circuit designs.
  • Power Dissipation: With a power dissipation of 1.5W, this Zener diode can handle a significant amount of power, making it suitable for high-power applications.
  • High Surge Capability: The diode is capable of withstanding surge currents, ensuring protection against voltage spikes and enhancing circuit reliability.
  • Surface Mount Package: The SMA package is designed for automated assembly processes, facilitating easy integration into surface mount technology (SMT) production lines.
  • Wide Operating Temperature Range: The device operates effectively within a temperature range of -55°C to +150°C, ensuring stable performance across diverse environmental conditions.

Applications

The 1SMA5939BT3G is versatile and can be used in various applications, including:

  • Power supply circuits
  • Voltage regulation modules
  • Consumer electronics
  • Telecommunication devices
  • Industrial equipment

Quality and Standards

ON Semiconductor is committed to providing high-quality products that meet rigorous industry standards. The 1SMA5939BT3G Zener diode is manufactured with this commitment in mind, ensuring reliability and performance for critical applications. It is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability.

Conclusion

The 1SMA5939BT3G from ON Semiconductor is an excellent choice for designers looking for a robust Zener diode with precise voltage regulation capabilities. Its compact form factor, high power dissipation, and ability to handle temperature variations make it an essential component for a variety of electronic products and systems.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1085 $50.4525
1,125+ $0.0891 $100.2375
1,740+ $0.0863 $150.1620
2,400+ $0.0835 $200.4000
3,100+ $0.0807 $250.1700
4,145+ $0.0724 $300.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess