EN
  • EN
  • DE

1SMB45CAT3G

Part No 1SMB45CAT3G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 45VWM 72.2VC SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Packaging Reel(TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 45V
Voltage - Breakdown (Min) 50V
Voltage - Clamping (Max) @ Ipp 72.2V
Current - Peak Pulse (10/1000μs) 8.3A
Power - Peak Pulse 600W
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 200pF @ 1MHz
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package DO-214AA, SMB
Manufacturer Device Package SMB
Win Source Part Number 109983-1SMB45CAT3G
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian 1SMB45CAT3G CAD Model

Description

Product Overview: 1SMB45CAT3G - ON Semiconductor

The 1SMB45CAT3G is a high-quality, robust transient voltage suppressor (TVS) diode designed and manufactured by ON Semiconductor. This device is specifically engineered to protect sensitive electronic equipment from voltage spikes and surges that can occur due to lightning, load switch, or other transient events. With its compact SMB package, the 1SMB45CAT3G is ideal for space-constrained applications while providing reliable protection against overvoltage conditions.

Key Features

  • Peak Power Dissipation: Capable of handling 600W peak pulse power dissipation for a 10/1000μs waveform, ensuring protection against high energy transients.
  • Stand-Off Voltage: This device has a stand-off voltage of 45V, which makes it suitable for a range of electronic circuits that operate at this voltage level.
  • Low Leakage Current: It exhibits low leakage current, minimizing power loss and ensuring efficiency in operation.
  • Fast Response Time: The TVS diode provides a very fast response to transient events, typically in the picosecond range, offering immediate protection for sensitive components.
  • Operating Temperature Range: Designed to operate over a wide temperature range from -55°C to +150°C, the 1SMB45CAT3G is suitable for various challenging environments.
  • Regulatory Compliance: This device meets the regulatory standards, including RoHS and is Pb-Free, making it environmentally friendly and suitable for use in green products.

Applications

The 1SMB45CAT3G is versatile and can be used in a multitude of applications where transient voltage protection is crucial. It is commonly implemented in:

  • Power Supply Circuits
  • Communication Systems
  • Automotive Electronics
  • Industrial Equipment
  • Consumer Electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1SMB45CAT3G is no exception. It undergoes rigorous testing to ensure it meets the high standards expected for TVS diodes. Customers can rely on this product for consistent performance and durability in protecting their electronic systems.

In summary, the 1SMB45CAT3G from ON Semiconductor is a top-tier transient voltage suppressor that offers a combination of power, precision, and reliability, making it an excellent choice for safeguarding electronic circuits against voltage transients.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,998 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess