EN
  • EN
  • DE

1SMB5919BT3G

Part No 1SMB5919BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 5.6V 3W SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 5.6V
Tolerance ±5%
Maximum Power Dissipation 3W
Impedance (Max) (Zzt) 2 Ohm
Current - Reverse Leakage @ Vr 5μA @ 3V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SMB
Win Source Part Number 005420-1SMB5919BT3G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial
Family Name 1SMB5919B
Introduction Date April 14, 2004
ECCN EAR99
Country of Origin Malaysia, Vietnam
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian 1SMB5919BT3G CAD Model

Description

Product Overview: 1SMB5919BT3G Zener Voltage Regulator Diode

The 1SMB5919BT3G is a high-quality Zener voltage regulator diode designed and manufactured by ON Semiconductor, a leading name in the semiconductor industry. This robust product is engineered to provide excellent voltage regulation and protection features for a wide array of electronic applications. The 1SMB5919BT3G is a preferred choice for professionals seeking reliable components for circuit designs requiring precise voltage control.

Key Features

  • Voltage Range: This Zener diode offers a 3.3V nominal Zener voltage, making it suitable for a variety of low-voltage applications.
  • Power Dissipation: With a power dissipation of 3 watts, it can withstand significant power levels, ensuring stability and reliability in your circuits.
  • Package: Housed in a SMB (Surface Mount Bi-directional) package, the 1SMB5919BT3G is designed for compact surface mount applications and is easy to integrate into various PCB designs.
  • Surge Capability: It is capable of handling surge currents, providing additional protection against voltage spikes and transients that can potentially damage electronic components.
  • Tolerance: The Zener voltage tolerance is ±5%, which allows for precise voltage regulation and consistent performance across different devices and operating conditions.

Applications

The 1SMB5919BT3G is versatile and can be used in a multitude of electronic circuits. Common applications include:

  • Power supply regulation
  • Overvoltage protection
  • Voltage reference
  • Switching power supplies
  • Consumer electronics

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 1SMB5919BT3G is no exception, as it is manufactured to meet stringent quality standards. The device's reliability is further ensured by its compliance with the ISO/TS16949, ISO9001, and ISO14001 standards, reflecting ON Semiconductor's dedication to environmental management and consistent product quality.

With its combination of features, the 1SMB5919BT3G from ON Semiconductor is an excellent choice for designers and engineers who require a dependable Zener diode for voltage regulation applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
515+ $0.0975 $50.2125
1,100+ $0.0913 $100.4300
1,705+ $0.0882 $150.3810
2,440+ $0.0820 $200.0800
3,165+ $0.0790 $250.0350
3,955+ $0.0759 $300.1845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 515 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess