EN
  • EN
  • DE

1SMC78AT3G

Part No 1SMC78AT3G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description 1500 Watt Peak Power Zener Transient Voltage Suppressors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Leakage Current (Max) 0.005(uA)
Peak Pulse Power Dissipation 1500(W)
Peak Pulse Current 11.4(A)
Mounting Surface Mount
Number of Elements 1
Reverse Breakdown Voltage 86.7(V)
Operating Temp Range -65C to 150C
Polarity Uni-Directional
Operating Temperature Classification Military
Package Type SMC
Packaging Tape and Reel
Rad Hardened No
Test Current (It) 1(mA)
Clamping Voltage 126(V)
Reverse Stand-off Voltage 78(V)
Pin Count 2
Win Source Part Number 058031-1SMC78AT3G
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian 1SMC78AT3G CAD Model

Description

The 1SMC78AT3G is a high-performance transient voltage suppressor (TVS) diode designed by ON Semiconductor to provide state-of-the-art surge and transient protection for electronic devices. This TVS diode is ideal for safeguarding voltage-sensitive components from destruction or degradation. With its compact SMC package, it is optimized for space-constrained applications without compromising on power and reliability.

Key Features

  • Peak Pulse Power: The 1SMC78AT3G is capable of handling peak pulse power of 1500 Watts for 1ms, ensuring effective protection against high-energy transients.
  • Stand-off Voltage: It has a stand-off voltage of 78V, which provides a reliable barrier against voltage spikes until it reaches its breakdown voltage.
  • Low Leakage Current: It features a low leakage current, minimizing power loss and ensuring energy efficiency in standby mode.
  • Fast Response Time: The device boasts an exceptionally fast response time to transient events, clamping voltage spikes and protecting sensitive circuitry almost instantaneously.
  • Temperature Range: It operates within a broad temperature range, from -55°C to +150°C, suitable for a wide array of industrial and consumer applications.

Applications

The 1SMC78AT3G is versatile and can be used in various applications, including:

  • Power supply circuits
  • Automotive systems
  • Communication devices
  • Portable electronics
  • Industrial control systems

Reliability and Compliance

ON Semiconductor's commitment to quality ensures that the 1SMC78AT3G meets stringent industry standards for reliability and performance. It is compliant with the RoHS directive, making it an environmentally friendly choice for manufacturers looking to reduce hazardous substances in their products.

Conclusion

In summary, the ON Semiconductor 1SMC78AT3G transient voltage suppressor is a robust, reliable, and efficient solution for protecting sensitive electronic circuits from voltage spikes and surges. Its compact form factor, combined with its high surge capability and fast response time, makes it an excellent choice for a wide range of applications.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1935 $58.0500
730+ $0.1589 $115.9970
1,130+ $0.1538 $173.7940
1,555+ $0.1489 $231.5395
2,010+ $0.1439 $289.2390
2,690+ $0.1291 $347.2790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess