EN
  • EN
  • DE

2N4919G

Part No 2N4919G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 60V 1A TO-225AA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Active
Transistor Polarity PNP
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 600mV @ 100mA, 1A
Collector Cut-off Current(Max) 500μA
Typical Gain (hFE) (Min) 30 @ 500mA, 1V
Maximum Power Dissipation 30W
Frequency - Transition 3MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-225AA
Win Source Part Number 075330-2N4919G
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 2N4919G CAD Model

Description

ON Semiconductor 2N4919G PNP Transistor

The 2N4919G is a high-quality PNP transistor from ON Semiconductor, a renowned leader in the semiconductor industry. This bipolar junction transistor is designed for general-purpose amplification and switching applications. It offers a perfect balance of good linearity and high gain, making it an excellent choice for a wide array of electronic circuits.

Constructed with ON Semiconductor's innovative technologies, the 2N4919G provides stable and reliable performance in various conditions. The device features a continuous collector current of up to -1 A, which allows it to handle moderate power loads efficiently. With a collector-emitter voltage (VCEO) of -80 V, it can work effectively in circuits with higher operating voltages, providing flexibility in design for engineers and hobbyists alike.

The 2N4919G boasts a collector-base voltage (VCBO) of -100 V and an emitter-base voltage (VEBO) of -5 V, indicating its robustness against voltage spikes and surges in the circuit. This makes it suitable for use in environments where electrical noise or transient conditions are concerns. Additionally, the device features a low collector-emitter saturation voltage, which ensures lower power dissipation and improved energy efficiency in your applications.

With its TO-92 package, the 2N4919G is easy to handle and integrate into PCB layouts. Its compact form factor is ideal for space-constrained applications, yet it does not compromise on power handling capabilities. The transistor is also characterized by a wide operating temperature range, ensuring consistent performance even under thermal stress.

ON Semiconductor's commitment to environmental sustainability is reflected in the 2N4919G's "G" suffix, which indicates that the product is lead-free and compliant with the RoHS directive. This makes it not only a technically sound choice but also an environmentally responsible one.

Whether you're working on audio amplifiers, signal processing, or power management circuits, the 2N4919G from ON Semiconductor is a versatile and reliable component that will meet your needs with excellence and durability.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess