EN
  • EN
  • DE

2N4922G

Part No 2N4922G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 60V 1A TO225AA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Active
Transistor Polarity NPN
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 600mV @ 100mA, 1A
Collector Cut-off Current(Max) 500μA
Typical Gain (hFE) (Min) 30 @ 500mA, 1V
Maximum Power Dissipation 30W
Frequency - Transition 3MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-225AA
Win Source Part Number 075332-2N4922G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N4922G CAD Model

Description

ON Semiconductor 2N4922G Bipolar Transistor

The ON Semiconductor 2N4922G is a high-quality bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This particular model is a PNP transistor, which is a type of BJT that consists of a layer of N-doped semiconductor sandwiched between two layers of P-doped material. It is commonly used for amplification and switching purposes in electronic circuits.

Key Features

  • Voltage and Current Ratings: The 2N4922G has a collector-emitter voltage (VCEO) rating of 40V, a collector-base voltage (VCBO) of 80V, and an emitter-base voltage (VEBO) of 5V. It can handle a continuous collector current (IC) of up to 1A, making it suitable for moderate power applications.
  • Power Dissipation: With a power dissipation (Pd) of 1W, this transistor can handle a reasonable amount of power, which is suitable for various electronic circuits without the need for excessive cooling measures.
  • Gain Bandwidth Product: The 2N4922G offers a gain bandwidth product (fT) of 30MHz, which indicates the frequency at which the transistor can amplify a signal. This feature makes it a good choice for audio and other low-frequency applications.
  • TO-92 Package: The transistor comes in a TO-92 package, which is a widely used, through-hole mounting package. This makes it easy to integrate into a variety of circuit boards and is well-known for its durability and ease of handling.

Applications

The 2N4922G is versatile and can be used in a multitude of applications including, but not limited to:

  • Audio amplifiers and pre-amplifiers
  • Signal processing
  • Switching and regulation circuits
  • Driver stages in hi-fi systems
  • General purpose amplification

ON Semiconductor's 2N4922G is a reliable and efficient solution for designers looking to implement a PNP transistor in their electronic designs. With its balanced performance and compact form factor, it is sure to be a valuable component in both hobbyist and professional electronic projects.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9164 $50.4020
135+ $0.7519 $101.5065
210+ $0.7284 $152.9640
285+ $0.7049 $200.8965
370+ $0.6814 $252.1180
495+ $0.6110 $302.4450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess