EN
  • EN
  • DE

2N4923G

Part No 2N4923G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 80V 1A TO225AA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Active
Transistor Polarity NPN
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 600mV @ 100mA, 1A
Collector Cut-off Current(Max) 500μA
Typical Gain (hFE) (Min) 30 @ 500mA, 1V
Maximum Power Dissipation 30W
Frequency - Transition 3MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-225AA
Win Source Part Number 1003916-2N4923G
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian 2N4923G CAD Model

Description

ON Semiconductor 2N4923G Bipolar Transistor

The 2N4923G is a versatile NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This device is particularly suitable for a wide range of medium-power applications in commercial and industrial equipment. The 2N4923G is known for its reliability and performance, making it a preferred choice for designers and engineers.

Key Features

  • Voltage and Power Handling: The 2N4923G is capable of withstanding a collector-emitter voltage (VCEO) of up to 80V, and it can handle collector currents up to 1A. Moreover, it has a power dissipation rating of 40 Watts, allowing it to manage moderate power levels efficiently.
  • High Current Gain: The device features a high DC current gain (hFE), typically ranging from 30 to 240 at 150mA, which ensures that a small base current can control a larger collector current.
  • Robust Thermal Performance: With an operating junction temperature range from -65°C to +150°C, the 2N4923G can perform reliably in a wide range of thermal environments.
  • TO-220 Package: The transistor is housed in a TO-220 package, which is known for its excellent thermal properties and ease of mounting onto a heatsink for enhanced thermal management.

Applications

The 2N4923G is ideal for a variety of applications, including:

  • Power amplifiers
  • Switching circuits
  • Regulator systems
  • Motor control
  • Driver stages in hi-fi amplifiers and television circuits

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 2N4923G is no exception and is produced to meet stringent standards, ensuring consistent performance and reliability. This transistor is also RoHS compliant, adhering to environmental regulations and reflecting ON Semiconductor's dedication to sustainability.

Whether you're designing an audio amplifier, working on a switching power supply, or need a reliable transistor for motor control applications, the ON Semiconductor 2N4923G offers the performance and durability that modern electronic projects require.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4220 $59.0800
335+ $0.3463 $116.0105
520+ $0.3354 $174.4080
715+ $0.3246 $232.0890
925+ $0.3139 $290.3575
1,235+ $0.2814 $347.5290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess