EN
  • EN
  • DE
  • IT

2N5087G

Part No 2N5087G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 50V 0.05A TO-92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 300mV @ 1mA, 10mA
Collector Cut-off Current(Max) 50nA (ICBO)
Typical Gain (hFE) (Min) 250 @ 100μA, 5V
Maximum Power Dissipation 625mW
Frequency - Transition 40MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 197466-2N5087G
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian 2N5087G CAD Model

Description

ON Semiconductor 2N5087G PNP Transistor

The ON Semiconductor 2N5087G is a high-performance PNP bipolar transistor designed for general-purpose amplifier applications. This semiconductor device is renowned for its reliable performance and versatile features, making it an ideal choice for a wide range of electronic circuits. The 2N5087G is housed in a TO-92 package, which is known for its ease of installation and compact footprint, suitable for through-hole mounting on printed circuit boards.

Key Features

  • PNP Bipolar Technology: The 2N5087G utilizes PNP transistor technology, which allows for efficient switching and amplification of signals in electronic circuits.
  • High Current Gain: With a high current gain (hFE) typically around 200, this transistor can amplify weak signals with minimal power loss, making it highly effective for audio amplification and signal processing applications.
  • Low Noise: The 2N5087G is designed to produce low levels of noise during operation, which is crucial for maintaining signal integrity in sensitive audio and instrumentation applications.
  • Voltage Ratings: It offers a collector-emitter voltage (VCEO) of 50V, which ensures that it can handle moderate voltage levels without breakdown.
  • Collector Current: The device can support a continuous collector current (IC) of up to 100mA, suitable for a variety of light to medium power requirements.
  • Operating Temperature Range: The 2N5087G is designed to operate within a temperature range of -55°C to +150°C, providing stable performance across a wide range of environmental conditions.
  • Lead-Free and RoHS Compliant: ON Semiconductor is committed to environmental sustainability, and the 2N5087G is both lead-free and RoHS compliant, minimizing the environmental impact of electronic components.

Applications

The 2N5087G is versatile and can be used in various applications, including:

  • Audio amplifiers and preamplifiers
  • Signal processing circuits
  • Active filters
  • Voltage regulators
  • Switching circuits

With its reliable performance and ON Semiconductor's reputation for quality, the 2N5087G is a solid choice for designers and hobbyists alike who require a dependable PNP transistor for their electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1305
ON Semiconductor
TRANS PNP 60V 0.2A TO18
Need more? Email Us
Infineon Technologies
BCW 61D E6327 Infineon Technologies Bipolar Transistors - BJT PNP Silicon AF TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BC 847C E6327 Infineon Technologies Bipolar Transistors - BJT AF TRANS GP BJT NPN 45V 0.1A datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $9.7792
ON Semiconductor
TRANS PNP 80V 10A TO220
Need more? Email Us
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $3.2843
UTC
Bipolar (BJT) Transistor PNP 50V 150mA 80MHz 400mW Through Hole TO-92-2.54mm
Lowest to $0.0327
Infineon Technologies
BC 847PN H6727 Infineon Technologies Bipolar Transistors - BJT AF TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess