EN
  • EN
  • DE

2N5191G

Part No 2N5191G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Silicon NPN Power Transistors | TRANS NPN 60V 4A TO225AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Transistor Type NPN
Current - Collector (Ic) (Maximum) 4A
Voltage - Collector Emitter Breakdown (Maximum) 60V
Vce Saturation (Maximum) at Ib, Ic 1.4V at 1A, 4A
Current - Collector Cutoff (Maximum) 1mA
DC Current Gain (hFE) (Minimum) at Ic, Vce 25 at 1.5A, 2V
Maximum Power 40W
Frequency - Transition 2MHz
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-225AA, TO-126-3
Supplier Device Package TO-225AA
Family Part Number 2N5191
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1123936-2N5191G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N5191G CAD Model

Description

The 2N5191G is a high-quality bipolar junction transistor (BJT) from ON Semiconductor, designed to meet the needs of a wide range of electronic applications. This NPN transistor is characterized by its high current capacity and fast switching speeds, making it an ideal component for amplification and switching purposes.

Key Features

  • Voltage Ratings: The 2N5191G offers a collector-emitter voltage (VCEO) of 60V, which ensures stable operation in circuits with moderate voltage requirements.
  • Current Handling: With a continuous collector current (IC) rating of 4A, this transistor can handle significant current loads, suitable for power regulation and driving larger loads.
  • Power Dissipation: This device can dissipate up to 40W of power, which is indicative of its robustness and ability to manage thermal conditions effectively.
  • High Gain Bandwidth Product: The 2N5191G boasts a high transition frequency (fT) of 4MHz, allowing for efficient operation in high-frequency signal amplification.

Applications

The ON Semiconductor 2N5191G is versatile and can be used in various applications such as:

  • Audio amplifiers and hi-fi equipment
  • Power regulation modules
  • Driver stages in high-fidelity amplifiers and sound reinforcement systems
  • Switching circuits and relay drivers

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the 2N5191G is no exception. It is designed to meet stringent standards, ensuring reliability and performance consistency. The device is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

Product Documentation and Support

Comprehensive technical documentation, including datasheets, application notes, and design guides, is available for the 2N5191G. ON Semiconductor provides extensive support resources to help engineers and designers integrate this transistor into their projects seamlessly.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.7128
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5244 $60.3060
270+ $0.4304 $116.2080
420+ $0.4169 $175.0980
575+ $0.4035 $232.0125
745+ $0.3899 $290.4755
995+ $0.3497 $347.9515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess