EN
  • EN
  • DE

2N5550TA

Part No 2N5550TA
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 140V 600MA TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Bipolar (BJT) Transistor NPN 140 V 600 mA 300MHz 625 mW Through Hole TO-92-3
Manufacturer ON Semiconductor
Package Cut Tape (CT), Tape & Box (TB)
Operating Temperature Range 150°C (TJ)
Mounting Through Hole
Package TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Case / Package TO-92-3
Family Name 2N5550
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number 2N5550TACT, 2N5550TATB, 2N5550TA-ND
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906277-2N5550TA
Ultra Librarian 3D Model Ultra Librarian 2N5550TA CAD Model

Description

ON Semiconductor 2N5550TA NPN Bipolar Transistor

The ON Semiconductor 2N5550TA is a versatile NPN bipolar junction transistor (BJT) designed for high voltage applications. This transistor is a fundamental electronic component suitable for amplification, switching, and signal modulation purposes. With its robust design and reliable performance, the 2N5550TA has become a go-to choice for professionals and hobbyists alike in the electronics industry.

Key Features

  • Voltage Ratings: The 2N5550TA is capable of withstanding high voltages, featuring a collector-emitter voltage (VCEO) of 140V, which makes it suitable for circuits operating at higher voltages.
  • Current Capacity: It can handle continuous collector currents up to 600 mA, making it adequate for a wide range of applications.
  • Power Dissipation: With a power dissipation of 625 mW, this transistor can manage moderate power levels efficiently.
  • High Gain Bandwidth Product: It offers a transition frequency (fT) of 100 MHz, ensuring good performance in high-frequency applications.
  • TO-92 Package: Housed in a compact TO-92 package, the 2N5550TA is easy to integrate into various circuit designs without taking up significant space.

Applications

The 2N5550TA transistor is ideal for a multitude of applications, including but not limited to:

  • Audio amplifiers and pre-amplifiers
  • Signal processing
  • Switching regulators
  • Driver stages in hi-fi amplifiers and television circuits
  • General-purpose switching and amplification

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 2N5550TA is no exception. This component is manufactured with high standards, ensuring reliable operation and longevity in its applications. The 2N5550TA offers a cost-effective solution without compromising on performance, making it an excellent choice for both commercial and educational projects.

Whether you are designing a new circuit or troubleshooting an existing one, the ON Semiconductor 2N5550TA NPN bipolar transistor is an excellent component to consider. Its high voltage capability, along with a balance of current handling and power dissipation, make it a versatile choice for various electronic designs.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
970+ $0.0598 $58.0060
2,350+ $0.0492 $115.6200
3,645+ $0.0476 $173.5020
5,015+ $0.0461 $231.1915
6,480+ $0.0446 $289.0080
8,675+ $0.0400 $347.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 970 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess