EN
  • EN
  • DE

2N6043

Part No 2N6043
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description POWER TRANSISTORS(10A,80W) | TRANS NPN DARL 60V 8A TO220AB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Type NPN - Darlington
Current - Collector (Ic) (Maximum) 8A
Voltage - Collector Emitter Breakdown (Maximum) 60V
Vce Saturation (Maximum) at Ib, Ic 2V at 16mA, 4A
Current - Collector Cutoff (Maximum) 20μA
DC Current Gain (hFE) (Minimum) at Ic, Vce 1000 at 4A, 4V
Maximum Power 75W
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Family Part Number 2N6043
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1124037-2N6043
Manufacturer Homepage www.mospec.com.tw
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian 2N6043 CAD Model

Description

Product Overview: 2N6043 Power Transistor

The 2N6043 is a versatile and robust power transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This bipolar junction transistor (BJT) is specifically crafted for high-power switching applications and amplification purposes, making it an ideal choice for a wide range of electronic circuits.

Key Features

  • Device Type: NPN Bipolar Power Transistor
  • Collector-Emitter Voltage (VCEO): 60V
  • Collector Current (IC): 8A
  • Total Device Dissipation (PD): 75W at 25°C
  • DC Current Gain (hFE): 20 to 70 at IC = 4A
  • Operating and Storage Junction Temperature Range: -65 to +150°C

Applications

The 2N6043 is engineered to be highly effective in a variety of applications that require reliable high-power switching and amplification. Common applications include:

  • Motor Control Circuits
  • Power Regulators
  • Power Amplifiers
  • Switching Power Supplies

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 2N6043 is no exception, being manufactured under rigorous standards to ensure its performance and reliability. Its robust design is capable of withstanding the demanding conditions of industrial and commercial environments.

Environmental and Regulatory Compliance

ON Semiconductor ensures that its products, including the 2N6043, comply with environmental regulations. The company is dedicated to sustainable practices and the reduction of electronic waste.

Conclusion

With its high power capabilities, the 2N6043 from ON Semiconductor is an excellent choice for designers and engineers looking for a reliable transistor that can handle significant loads. Its wide range of applications and commitment to quality make it a valuable component for any power control or amplification needs.

Learn more about the 2N6043 Power Transistor on the official ON Semiconductor website.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2356 $58.9000
600+ $0.1940 $116.4000
930+ $0.1871 $174.0030
1,275+ $0.1813 $231.1575
1,645+ $0.1756 $288.8620
2,210+ $0.1571 $347.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess