EN
  • EN
  • DE

2N6107G

Part No 2N6107G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 70V 7A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity PNP
Maximum Current Collector 7A
VCEO Maximum Collector-Emitter Breakdown Voltage 70V
Max Vce (sat) 3.5V @ 3A, 7A
Collector Cut-off Current(Max) 1mA
Typical Gain (hFE) (Min) 30 @ 2A, 4V
Maximum Power Dissipation 40W
Frequency - Transition 10MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 1003994-2N6107G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2N6107G CAD Model

Description

ON Semiconductor 2N6107G PNP Power Transistor

The 2N6107G is a silicon PNP transistor designed for general purpose amplifier and switching applications. Manufactured by ON Semiconductor, a leader in energy-efficient innovations, this power transistor is recognized for its reliability and performance in a variety of electronic circuits. The 2N6107G is a versatile component suitable for a wide range of applications, from consumer electronics to industrial systems.

Key Features:

  • PNP Bipolar Junction Transistor (BJT): The 2N6107G is a PNP transistor, meaning it is controlled by a negative current and is typically used in negative ground configurations.
  • High Current Capability: This transistor can handle continuous collector currents up to 7 A, making it suitable for high-power applications.
  • High Power Dissipation: With a power dissipation of 40 W, the 2N6107G can manage significant amounts of power without overheating, contributing to the durability of the applications it's used in.
  • Voltage Ratings: It has a collector-base voltage (VCBO) of 70 V, a collector-emitter voltage (VCEO) of 70 V, and an emitter-base voltage (VEBO) of 5 V, providing a good margin for a variety of electronic designs.
  • Complementary NPN Transistor: The 2N6107G can be paired with its complementary NPN transistor, the 2N6292G, for push-pull amplifier configurations, enhancing the efficiency and linearity of the circuit.
  • TO-220 Package: Enclosed in a TO-220 package, it offers ease of mounting and good thermal performance, making it suitable for through-hole PCB designs.

Applications:

  • Linear Amplifiers
  • Switching Regulators
  • Motor Controls
  • Power Converters
  • Relay Drivers

The 2N6107G from ON Semiconductor is a robust and reliable component that offers consistency and high-performance in a range of electronic applications. Its ability to handle significant power levels and its compatibility with various circuit designs make it a preferred choice for engineers and designers looking to build efficient and durable electronic systems.

Whether you are designing an audio amplifier, a motor control circuit, or a power management system, the 2N6107G brings the quality and performance you can expect from ON Semiconductor products.

You May Also Be Interested in

Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess