EN
  • EN
  • DE

2N6400

Part No 2N6400
Manufacturer ON Semiconductor
Catalog SCRs - Single
Description Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 16A 50V TO-220AB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Voltage - Off State 50V
Voltage - Gate Trigger (Vgt) (Maximum) 1.5V
Current - Gate Trigger (Igt) (Maximum) 30mA
Voltage - On State (Vtm) (Maximum) 1.7V
Current - On State (It (AV)) (Maximum) 10A
Current - On State (It (RMS)) (Maximum) 16A
Current - Hold (Ih) (Maximum) 40mA
Current - Off State (Maximum) 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 160A at 60Hz
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Family Part Number 2N6400
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1124130-2N6400
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2N6400 CAD Model

Description

The 2N6400 device from ON Semiconductor is a robust silicon controlled rectifier (SCR) that is designed to manage and control high power in a wide array of electronic applications. This SCR is a highly versatile component, commonly used in motor control circuits, inrush current limiting circuits, and as a switch in various high-power applications.

Key Features

  • Voltage Capacity: The 2N6400 is capable of withstanding up to 400V, making it suitable for medium voltage applications.
  • Current Handling: This SCR can handle a maximum current of up to 16A, ensuring reliable performance in high-power circuits.
  • Gate Trigger Current: It features a low gate trigger current, typically in the range of 30 to 40 mA, which allows for efficient switching with minimal power loss.
  • Thermal Stability: Designed with excellent thermal properties, the 2N6400 maintains functionality over a wide temperature range.

Applications

The 2N6400 SCR is suitable for a variety of applications, including but not limited to:

  • Phase control operations in converters
  • AC controllers for industrial machines
  • Motor speed regulators
  • Surge protection circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 2N6400 is no exception. It is manufactured to the highest standards, ensuring reliable performance and longevity in even the most demanding conditions. The device is also RoHS compliant, adhering to the latest environmental regulations and standards.

Technical Specifications

Parameter Value Peak Repetitive Off-State Voltage (Vdrm) 400V On-State RMS Current (It rms) 16A Gate Trigger Current (Igt) 30-40 mA Operating Junction Temperature Range -40°C to +125°C

For engineers and designers looking for a reliable SCR for their high-power control applications, the ON Semiconductor 2N6400 provides a perfect blend of performance, durability, and versatility.

You May Also Be Interested in

Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 12A 600V TO220AB
Need more? Email Us
WeEn Semiconductors
SCR 1.25KV 1.25A SC73
Need more? Email Us
Littelfuse Inc.
SCR 400V 8A TO220
Lowest to $13.7260
Littelfuse Inc.
Silicon Controlled Rectifiers SCRs 12 AMPERES RMS 50 thru 800 VOLTS | THYRISTOR SCR 12A 800V TO220AB
Need more? Email Us
STMicroelectronics
SCR 400V 800MA TO92-3
Lowest to $0.1343
Vishay
PHASE CONTROL SCR | SCR PHASE CONT 800V 10A TO220AC
Lowest to $0.3234
Vishay
Phase Control SCR, 8 A | SCR PHASE CNTRL 800V 12A SMD-220
Need more? Email Us
Infineon Technologies
SCRs - Modules RoHS
Lowest to $324.6269
Littelfuse Inc.
SCR 800V 8A TO220
Lowest to $1.3978

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5502 $57.7710
260+ $0.4515 $117.3900
400+ $0.4373 $174.9200
550+ $0.4232 $232.7600
710+ $0.4091 $290.4610
945+ $0.3668 $346.6260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,030 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess