EN
  • EN
  • DE

2N6400G

Part No 2N6400G
Manufacturer ON Semiconductor
Catalog SCRs - Single
Description THYRISTOR SCR 16A 50V TO-220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Thyristors - SCRs
Manufacturer ON Semiconductor
Packaging Bulk
Voltage - Off State 50V
Voltage - Gate Trigger (Vgt) (Max) 1.5V
Current - Gate Trigger (Igt) (Max) 30mA
Voltage - On State (Vtm) (Max) 1.7V
Current - On State (It (AV)) (Max) 10A
Current - On State (It (RMS)) (Max) 16A
Current - Hold (Ih) (Max) 40mA
Current - Off State (Max) 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 160A @ 60Hz
SCR Type Standard Recovery
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package TO-220-3
Manufacturer Device Package TO-220AB
Win Source Part Number 120216-2N6400G
Popularity Medium
Supply and Demand Status Balance
Quantity per package 500
Ultra Librarian 3D Model Ultra Librarian 2N6400G CAD Model

Description

The 2N6400G is a robust Silicon Controlled Rectifier (SCR) manufactured by ON Semiconductor, known for its high performance and reliability in a wide range of applications. This SCR is designed to handle medium power switching and phase control operations in the most demanding environments.

Key Features:

  • High Surge Capability: The device can withstand surge currents, making it ideal for applications requiring good surge handling capability.
  • Reverse Blocking Triode Thyristor: As an SCR, the 2N6400G can be used as a switch that conducts current only after its gate receives a current pulse.
  • Rated V<sub>DRM/V<sub>RRM: It has a peak repetitive off-state voltage of up to 400V, suitable for various applications.
  • On-State RMS Current (I<sub>T(RMS)): This SCR can handle up to 16A of RMS on-state current, ensuring robust performance for medium power applications.
  • Gate Trigger Current (I<sub>GT): The gate trigger current is specified at a maximum of 30mA, which is the current required to trigger the device into conduction.
  • Operating Junction Temperature Range: The 2N6400G operates efficiently within a junction temperature range of -40°C to 125°C, making it suitable for industrial-grade applications.
  • Package: Offered in a TO-220 package, the device ensures a compact footprint while allowing for efficient thermal dissipation.

Applications:

The 2N6400G is versatile and can be used in a variety of applications, including but not limited to:

  • Motor control circuits
  • Industrial power tools
  • Lighting dimmer circuits
  • Capacitive discharge systems
  • Overvoltage crowbar protection circuits

ON Semiconductor's 2N6400G SCR is a reliable and efficient solution for designers looking to integrate a controlled rectifier into their power management systems. Its robustness and high surge capability make it an excellent choice for applications that demand high-performance and long-term reliability.

You May Also Be Interested in

Littelfuse Inc.
SCR NON-SENS 800V 8A TO-252AA
Lowest to $0.8070
Infineon Technologies
200mA 250mA 2.6kV One unidirectional thyristor DO-200AB TRIACs RoHS
Lowest to $324.6269
Littelfuse Inc.
NON-SENSITIVE GATE 65.0AS 600V
Lowest to $1.0781
Littelfuse Inc.
SCR NON-ISOLATE 600V 8A TO220
Lowest to $1.1639
Weida Semiconductor
800V 1A Surface Mount SOT-223
Lowest to $0.0898
Littelfuse Inc.
SCR SENS GATE 600V 4A TO-251
Lowest to $0.9794
Littelfuse Inc.
SCR 600V 55A
Lowest to $5.4382
Infineon Technologies
SCRs - Modules RoHS
Lowest to $324.6269
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
75mA 50mA 800V TO-220A TRIACs RoHS
Lowest to $0.5850

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3169 $59.2605
110+ $1.0806 $118.8660
170+ $1.0469 $177.9730
230+ $1.0131 $233.0130
295+ $0.9794 $288.9230
395+ $0.8780 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,790 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess