EN
  • EN
  • DE

2N6517CTA

Part No 2N6517CTA
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 400V 500MA TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor NPN 400 V 500 mA 200MHz 625 mW Through Hole TO-92-3
Manufacturer ON Semiconductor
Package Cut Tape (CT), Tape & Box (TB)
Part Status Obsolete
Operating Temperature Range 150°C (TJ)
Mounting Through Hole
Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Case / Package TO-92-3
Family Name 2N6517
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number 2N6517CTATB, 2N6517CTA-ND, 2N6517CTACT
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906288-2N6517CTA
Ultra Librarian 3D Model Ultra Librarian 2N6517CTA CAD Model

Description

ON Semiconductor 2N6517CTA High Voltage Transistor

The ON Semiconductor 2N6517CTA is a high voltage NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This transistor is capable of handling high voltage operations, making it suitable for use in switching and amplifier applications.

Key Features:

  • Voltage Capabilities: The 2N6517CTA offers a collector-emitter voltage (VCEO) of 350V, which enables it to manage high voltage requirements with ease.
  • Current Handling: It is capable of handling continuous collector current (IC) of up to 500mA, making it robust for various electronic circuits.
  • Power Dissipation: With a power dissipation of 625mW, this transistor can sustain moderate power levels, suitable for a range of applications.
  • High-Speed Switching: The device features a fast switching speed, which is essential for applications requiring quick response times.
  • TO-92 Package: The 2N6517CTA comes in a TO-92 package, which is widely used and recognized for its ease of integration into PCB designs.

Applications:

The versatility of the 2N6517CTA allows it to be integrated into various applications such as:

  • Switching regulators
  • Inverters
  • High-voltage amplifiers
  • Gas discharge display drivers
  • High-voltage power supplies

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the 2N6517CTA is no exception. It is manufactured to high standards to ensure reliability and performance in critical applications. Whether you are designing power supplies or working on high voltage amplifiers, the 2N6517CTA is a reliable component that can meet your design needs.

Ordering Information:

The product is available with the orderable part number 2N6517CTA. For detailed specifications, datasheets, and ordering information, please visit the ON Semiconductor official website or contact your local ON Semiconductor sales representative.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess