EN
  • EN
  • DE

2N6719

Part No 2N6719
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Power Transistors | NPN HIGH VOLTAGE POWER 300V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 500mA
Voltage - Collector Emitter Breakdown (Maximum) 300V
Maximum Power 2W
Frequency - Transition 30MHz
Mounting Style Through Hole
Manufacturer Package TO-237AA
Supplier Device Package TO-237
Family Part Number 2N6719
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1124186-2N6719
Manufacturer Homepage www.centralsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N6719 CAD Model

Description

ON Semiconductor 2N6719 - General Purpose Transistor

The ON Semiconductor 2N6719 is a versatile NPN bipolar junction transistor (BJT) designed for use in a wide range of general purpose amplification and switching applications. This transistor is a part of ON Semiconductor's high-quality semiconductor product line, known for its reliability and performance in various electronic circuits.

The 2N6719 features a collector-emitter voltage (VCEO) of 40V, collector-base voltage (VCBO) of 60V, and emitter-base voltage (VEBO) of 6V, making it suitable for moderate voltage applications. It has a continuous collector current (IC) rating of 500mA, which allows it to handle a good amount of current for its size. Additionally, the device boasts a power dissipation (PD) of 625mW, enabling it to dissipate heat effectively during operation.

The transistor's hFE, or DC current gain, is specified in a range that ensures consistent performance for signal amplification. This gain is an important parameter that indicates the amplification capability of the transistor, and the 2N6719 provides a stable gain over a wide range of operating conditions.

ON Semiconductor's 2N6719 is designed with a TO-92 package, which is a commonly used package for transistors due to its small size and ease of mounting on printed circuit boards (PCBs). The TO-92 package contributes to the 2N6719's popularity in commercial, industrial, and educational applications, where space and ease of use are important considerations.

Applications for the 2N6719 include, but are not limited to, small motor controls, sensor circuits, voltage regulators, and power management functions. Its flexibility and reliability make it an excellent choice for designers and hobbyists alike who require a general purpose transistor that can be easily integrated into a variety of electronic projects.

In summary, the ON Semiconductor 2N6719 NPN transistor is a high-quality component that offers reliable performance for a multitude of general purpose applications. Its moderate voltage and current ratings, combined with its efficient power dissipation and stable gain characteristics, make it a go-to choice for those seeking a dependable and versatile transistor.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess