EN
  • EN
  • DE

2SA1016

Part No 2SA1016
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Trans GP BJT PNP 100V 0.05A 400mW 3-Pin NP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer ON Semiconductor
Win Source Part Number 153289-2SA1016
Popularity Low
Supply and Demand Status Balance
Family Name 2SA1016
Introduction Date July 15, 2008
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SA1016 CAD Model

Description

ON Semiconductor 2SA1016 Transistor Overview

The 2SA1016 is a high-quality bipolar transistor developed by ON Semiconductor, a leading manufacturer in the semiconductor industry. This PNP transistor is designed to meet the requirements of a wide array of electronic applications, providing reliable performance in various circuits.

The 2SA1016 is characterized by its low collector-emitter saturation voltage and high current gain bandwidth product, making it an ideal choice for audio frequency amplifier applications. Furthermore, it is commonly utilized in power management functions, signal processing, and other general-purpose amplification tasks.

Key Features of the 2SA1016

  • PNP Bipolar Junction Transistor: The 2SA1016 is a PNP transistor, which means it is controlled by the movement of holes and can be used in circuits where a positive polarity is needed for operation.
  • High Current Gain Bandwidth Product: This transistor offers excellent frequency response, making it suitable for applications that require high-speed switching and amplification.
  • Low Saturation Voltage: The low VCE(sat) allows for efficient operation at low voltages, reducing power loss and improving overall efficiency in the circuit.
  • Versatility: Its robustness and high performance make it a versatile component for a broad range of electronic applications, from consumer electronics to industrial systems.

Applications

The 2SA1016 transistor is commonly found in:

  • Audio frequency amplifiers and pre-amplifiers
  • Power management modules
  • Signal processing circuits
  • Driver stages in hi-fi systems and televisions
  • General-purpose switching and amplification

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 2SA1016 is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous demands of both commercial and industrial applications. With its excellent performance characteristics and reliable operation, the 2SA1016 from ON Semiconductor is a component that engineers and designers can trust for their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3687 $61.5915
105+ $1.1227 $117.8835
160+ $1.0880 $174.0800
220+ $1.0522 $231.4840
285+ $1.0176 $290.0160
380+ $0.9125 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess