EN
  • EN
  • DE

2SA1020G

Part No 2SA1020G
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS PNP 50V 2A TO92 / Bipolar (BJT) Transistor PNP 50 V 2 A 100MHz 900 mW Through Hole TO-92 (TO-226)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr onsemi
Package Bulk
Product Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Max) 2 A
Voltage - Collector Emitter Breakdown (Max) 50 V
Vce Saturation (Max) @ Ib, Ic 500mV @ 50mA, 1A
Current - Collector Cutoff (Max) 1µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 70 @ 500mA, 2V
Power - Max 900 mW
Frequency - Transition 100MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 Long Body
Supplier Device Package TO-92 (TO-226)
Base Product Number 2SA1020
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Standard Package 5,000
Win Source Part Number 1036488-2SA1020G
Ultra Librarian 3D Model Ultra Librarian 2SA1020G CAD Model

Description

The 2SA1020G is a PNP epitaxial silicon transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-quality transistor is specifically crafted to offer exceptional performance in power amplification and switching applications. The 2SA1020G is well-suited for use in a variety of electronic devices, including audio power amplifiers, signal processing equipment, and power management solutions.

Key Features

  • Low Collector-Emitter Saturation Voltage: The 2SA1020G boasts a low VCE(sat), which contributes to a high-efficiency operation and reduced power losses, making it ideal for battery-powered devices.
  • Complementary Design: It is designed to complement the NPN type 2SC2655G, allowing for a balanced design in push-pull and complementary configurations, which is critical for audio amplifiers and similar applications.
  • High Current Capability: With a collector current rating of up to 1A, the 2SA1020G can handle significant current, which is essential for power amplification tasks.
  • High Power Dissipation: It has a power dissipation capability of up to 900mW, enabling it to withstand thermal stresses in high-power applications.

Applications

  • Audio Frequency Amplifier
  • Power Supply Management
  • Signal Processing
  • Switching Circuits
  • Driver Stages in Hi-Fi Amplifiers and Television Circuits

Specifications

Parameter Value
Collector-Emitter Voltage (VCEO) 50V
Collector Current (IC) 1A
Power Dissipation (PD) 900mW
Collector-Emitter Saturation Voltage (VCE(sat)) Typically 0.5V at IC=500mA

The ON Semiconductor 2SA1020G PNP transistor is a robust and reliable component that enhances the performance and efficiency of electronic circuits. Its superior electrical characteristics make it a top choice for designers and engineers looking for a high-performance PNP transistor.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
Infineon Technologies
RF MOSFET Transistors Silicon N-Channel MOSFET Tetrode 5V
Lowest to $0.1310
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 2.8V 43GHZ 4-DFP
Need more? Email Us
Infineon Technologies
RF TRANS NPN 5V 25GHZ PG-SOT-343
Need more? Email Us
Broadcom Limited
RF TRANS NPN 12V 8GHZ DIE
Lowest to $250.7519
NXP / Nexperia
RF TRANS NPN 12V 11GHZ SOT-143B
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
620+ $0.0812 $50.3440
1,500+ $0.0667 $100.0500
2,325+ $0.0646 $150.1950
3,200+ $0.0625 $200.0000
4,140+ $0.0604 $250.0560
5,550+ $0.0541 $300.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess