EN
  • EN
  • DE

2SA1208S-JVC-AE

Part No 2SA1208S-JVC-AE
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description SMALL SIGNAL BIPOLAR TRANSISTOR / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 10803-2SA1208S-JVC-AE
Ultra Librarian 3D Model Ultra Librarian 2SA1208S-JVC-AE CAD Model

Description

The 2SA1208S-JVC-AE is a high-quality PNP transistor manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This transistor is designed for use in a variety of electronic applications, offering reliability and performance that ON Semiconductor products are known for.

Key Features

  • Transistor Type: PNP - This type of bipolar junction transistor is designed for positive polarity on the emitter relative to the collector.
  • Current Rating: The device can handle a substantial collector current, making it suitable for amplification and switching applications.
  • Voltage Ratings: It has a high collector-emitter voltage rating, which allows it to be used in circuits with higher voltage requirements.
  • Power Dissipation: The 2SA1208S-JVC-AE is capable of dissipating a significant amount of power, contributing to its robustness in various electronic circuits.
  • High Frequency Performance: This transistor is designed to operate effectively at high frequencies, making it an excellent choice for RF and other high-speed applications.
  • Low Saturation Voltage: The low saturation voltage of the transistor ensures efficient operation and helps to minimize power loss.

Applications

The 2SA1208S-JVC-AE transistor from ON Semiconductor is versatile and can be used in a wide range of applications, including:

  • Audio Amplifiers
  • Power Management Systems
  • Signal Processing
  • Switching Regulators
  • Motor Controls

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability. The 2SA1208S-JVC-AE transistor is built using state-of-the-art manufacturing processes, ensuring that each component delivers consistent performance. With ON Semiconductor's reputation for durable and dependable products, you can rely on this transistor for your critical electronic applications.

Environmental Compliance

The 2SA1208S-JVC-AE is designed with environmental responsibility in mind. It complies with various international standards for environmental safety and hazardous substances, making it a suitable choice for eco-friendly electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9240 $60.0600
155+ $0.7588 $117.6140
240+ $0.7346 $176.3040
325+ $0.7115 $231.2375
425+ $0.6872 $292.0600
565+ $0.6168 $348.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess