ON Semiconductor 2SA1256-4 PNP Transistor
The ON Semiconductor 2SA1256-4 is a high-quality PNP transistor that stands out in the semiconductor industry for its robust performance and reliability. Designed for general-purpose amplification and switching applications, this device is a key component in a wide array of electronic circuits.
Key Features
- High Current Capacity: With a collector current rating of up to 500 mA, the 2SA1256-4 can handle significant current loads, making it suitable for moderate power applications.
- Low Saturation Voltage: This transistor offers a low V<sub>CE(sat) which ensures efficient operation and reduces power loss, contributing to energy-saving in electronic circuits.
- Complementary Design: It is designed to be complementary to ON Semiconductor's 2SC3205-4 NPN transistor, allowing for easy implementation in push-pull configurations and other complementary applications.
- High Transition Frequency: The device features a high transition frequency (f<sub>T), making it suitable for applications requiring fast switching and amplification of high-frequency signals.
Applications
The 2SA1256-4 is versatile and can be used in various electronic devices, including:
- Audio frequency amplifier stages
- Signal processing circuits
- Power management systems
- Switching regulators
- Driver stages in high-fidelity amplifiers and sound equipment
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the 2SA1256-4 is no exception. The device undergoes rigorous testing to ensure it meets the industry's high standards for performance and reliability. This makes the 2SA1256-4 a trusted choice for manufacturers and engineers seeking components that will provide consistent operation over an extended product lifespan.
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
50 V
Collector Current (I<sub>C)
500 mA
Collector Power Dissipation (P<sub>C)
400 mW
Transition Frequency (f<sub>T)
120 MHz
Overall, the ON Semiconductor 2SA1256-4 PNP transistor is a dependable component that offers excellent performance for a wide range of electronic applications.