EN
  • EN
  • DE

STTA1512PIRG

Part No STTA1512PIRG
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 1.2KV 15A DOP3I / Rectifier Diode Switching 1.2KV 15A 105ns 2-Pin(2+Tab) DOP3 Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series TURBOSWITCH
Packaging Bulk
Part Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 1200V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Maximum) @ If 2.1V @ 15A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 105ns
Current - Reverse Leakage @ Vr 100μA @ 1200V
Mounting Style Through Hole
Package DOP3I-2 Insulated (Straight Leads)
Manufacturer Package DOP3I
Operating Temperature - Junction 150°C (Maximum)
Win Source Part Number 795812-STTA1512PIRG
Popularity Medium
Supply and Demand Status Limited
Family Name STTA1512PI
Introduction Date November 09, 1999
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STTA1512PIRG CAD Model

Description

STTA1512PIRG - Ultra Fast Recovery Diode from STMicroelectronics

The STTA1512PIRG is a high-performance ultrafast recovery diode designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This diode is specifically engineered to meet the demanding requirements of high-efficiency power supply systems and is widely used in applications such as switch-mode power supplies (SMPS), uninterruptible power supplies (UPS), and power factor correction circuits (PFC).

Key Features

  • High Reverse Voltage: The STTA1512PIRG boasts a high reverse voltage rating, which makes it suitable for high-voltage applications, ensuring robust performance even under strenuous conditions.
  • Ultrafast Recovery Time: With its ultrafast recovery time, this diode minimizes power losses and enhances efficiency, which is critical for energy-sensitive designs.
  • Low Forward Voltage Drop: The low forward voltage drop feature contributes to reduced power dissipation and improved thermal efficiency, leading to a cooler operation and extended component lifespan.
  • High Surge Current Capability: This diode can withstand high surge currents, providing reliable performance during transient conditions and ensuring the safety and longevity of the overall electrical system.
  • Patented Structure: The innovative patented structure of the STTA1512PIRG enhances its electrical performance, making it an excellent choice for high-frequency applications.

Applications

Due to its robust design and high efficiency, the STTA1512PIRG is ideal for a variety of applications, including:

  • Switch-Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • Freewheeling diodes in converters and motor control circuits
  • High-frequency rectification

Product Specifications

The STTA1512PIRG is encapsulated in an insulated package, which not only provides excellent thermal resistance but also ensures electrical isolation from the heatsink. The diode comes with the following specifications:

  • Average Forward Current (IF(AV)): 15 A
  • Repetitive Peak Reverse Voltage (VRRM): 1200 V
  • Non-Repetitive Peak Forward Current (IFSM): 150 A
  • Operating Junction Temperature Range: -40°C to 175°C
  • Package: ISOTOP

With its superior performance and reliability, the STTA1512PIRG from STMicroelectronics is an excellent choice for designers looking to enhance the efficiency and robustness of their power management systems.

You May Also Be Interested in

Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess