EN
  • EN
  • DE

2SA1290

Part No 2SA1290
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT PNP 60V 7A 1750mW 3-Pin(3+Tab) TO-220AB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 153511-2SA1290
Popularity Low
Supply and Demand Status Limited
Family Name 2SA1290
Introduction Date August 23, 2006
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian 2SA1290 CAD Model

Description

The 2SA1290 is a high-quality PNP transistor manufactured by the renowned ON Semiconductor. This semiconductor device is designed to meet the needs of various electronic applications, offering reliability and performance. The 2SA1290 is widely used in audio frequency power amplifier applications and is known for its excellent amplification characteristics.

Key Features

  • High Current Capacity: The 2SA1290 can handle high levels of current, making it suitable for power amplification tasks.
  • High Power Dissipation: With its ability to dissipate high amounts of power, this transistor can manage more significant loads without overheating.
  • Complementary NPN Type: It is complemented by the 2SC3263 NPN transistor, allowing for use in push-pull configurations which are common in high-fidelity audio amplifiers.
  • Excellent Frequency Response: This transistor offers a superior frequency response, which is essential for applications requiring accurate audio reproduction.

Applications

The 2SA1290 is ideal for a variety of electronic applications, including:

  • Audio frequency power amplifiers
  • High-fidelity audio systems
  • Driver stages in sound reinforcement systems
  • General-purpose switching and amplification

Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CEO) -230 V Collector Current (I<sub>C) -15 A Power Dissipation (P<sub>D) 150 W Transition Frequency (f<sub>T) 30 MHz Operating and Storage Junction Temperature Range -55 to +150 °C

The 2SA1290 from ON Semiconductor is a testament to the company's commitment to providing high-quality components for advanced electronic solutions. Its robust design and excellent electrical characteristics make it a go-to choice for professionals seeking performance and durability.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8660 $58.3920
29+ $3.9928 $115.7912
45+ $3.8681 $174.0645
62+ $3.7434 $232.0908
80+ $3.6186 $289.4880
107+ $3.2444 $347.1508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess