The 2SA1678 is a high-performance PNP bipolar transistor manufactured by ON Semiconductor, a leader in innovative power and signal management solutions. This semiconductor device is designed to offer users exceptional functionality and reliability for a wide array of applications.
Key Features
- Voltage Ratings: The 2SA1678 is equipped with a collector-base voltage (VCBO) of -50V and a collector-emitter voltage (VCEO) of -50V, making it suitable for moderate voltage applications.
- Current Handling: With a continuous collector current (IC) of -1A, this transistor can handle a good amount of current for its size, making it ideal for amplification and switching applications.
- Power Dissipation: It has a power dissipation (PD) of 900mW, ensuring it can manage a reasonable amount of power without overheating.
- High Gain Bandwidth Product: Featuring a transition frequency (fT) of 120MHz, the 2SA1678 offers excellent high-frequency characteristics, which is beneficial for RF and high-speed signal processing applications.
- Small Package: The device is available in a compact SOT-89 package, which allows for efficient use of PCB space without compromising performance.
Applications
The versatile nature of the 2SA1678 makes it suitable for a variety of electronic applications. These include:
- Audio frequency amplifier stages
- Signal processing circuits
- Low-speed switching
- Driver stages in hi-fi amplifiers and television circuits
- Voltage regulation modules
- General purpose amplification
Quality and Reliability
ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The 2SA1678 is no exception, being produced in state-of-the-art manufacturing facilities and subjected to rigorous testing procedures to ensure its performance under various conditions.
Environmental Commitment
ON Semiconductor is dedicated to environmental stewardship. The 2SA1678 is designed with eco-friendly materials and complies with international environmental regulations, reducing the environmental impact of electronic components.