EN
  • EN
  • DE

2SA1318T-AA

Part No 2SA1318T-AA
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 153545-2SA1318T-AA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SA1318T-AA CAD Model

Description

ON Semiconductor 2SA1318T-AA PNP Transistor

The 2SA1318T-AA is a PNP bipolar junction transistor (BJT) developed by ON Semiconductor, a leading provider of semiconductor-based solutions. This high-quality transistor is designed for general-purpose amplifier applications and is well-suited for commercial and industrial electronic equipment.

With its compact SOT-23 package, the 2SA1318T-AA offers a space-saving solution for modern electronic circuits. This small footprint is particularly beneficial in densely packed PCBs where space is at a premium. Despite its size, the 2SA1318T-AA does not compromise on performance, featuring a collector-base voltage (VCBO) of -50V, a collector-emitter voltage (VCEO) of -50V, and a collector current (IC) of -150mA. These specifications ensure that the transistor can handle a moderate level of voltage and current, making it versatile for various amplification needs.

The 2SA1318T-AA also boasts a high transition frequency (fT) of 120MHz, which allows for efficient operation in high-speed switching applications. This characteristic is crucial for applications that require quick response times and high-frequency operation, such as RF amplification and oscillation circuits.

Additionally, the transistor features a low collector-emitter saturation voltage (VCE(sat)), which enhances its efficiency by minimizing power loss during operation. This efficiency is particularly important in battery-powered devices, where power conservation is critical.

ON Semiconductor ensures that the 2SA1318T-AA meets rigorous quality standards, providing reliable and consistent performance. The device is also designed with an emphasis on environmental sustainability, complying with RoHS directives that restrict the use of hazardous substances in electronic components.

In summary, the 2SA1318T-AA from ON Semiconductor is an excellent choice for designers looking for a reliable, high-performance PNP transistor in a compact package. Its combination of power handling, frequency response, and efficiency make it a versatile component for a wide array of amplification tasks in both commercial and industrial applications.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess