EN
  • EN
  • DE

2SA1331-04-TB

Part No 2SA1331-04-TB
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 153556-2SA1331-04-TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1331-04-TB CAD Model

Description

Product Overview: 2SA1331-04-TB by ON Semiconductor

The 2SA1331-04-TB is a high-performance PNP bipolar transistor manufactured by ON Semiconductor, a leader in the semiconductor industry. This device is designed to meet the rigorous demands of modern electronic circuits, providing reliable and efficient performance for a wide range of applications. It is particularly well-suited for use in power management, signal processing, and amplification tasks.

Key Features

  • Transistor Type: The 2SA1331-04-TB is a PNP (Positive-Negative-Positive) bipolar junction transistor (BJT), which is ideal for use as a switch or amplifier in electronic circuits.
  • High Current Capacity: It can handle a continuous collector current (Ic) of up to 1A, making it suitable for moderate power applications.
  • Low VCE(sat): The device offers a low collector-emitter saturation voltage, which enhances efficiency by minimizing power loss during operation.
  • High Transition Frequency: With a transition frequency (fT) of 120MHz, this transistor is capable of operating at high speeds, which is beneficial for applications requiring quick signal amplification.
  • Power Dissipation: It has a power dissipation (Pc) of 900mW, allowing it to handle a moderate amount of power without overheating.
  • Package: The 2SA1331-04-TB comes in a compact SOT-89 package, making it easy to integrate into various circuit designs without taking up excessive space.

Applications

The 2SA1331-04-TB is versatile and can be used in a multitude of applications, including but not limited to:

  • Audio amplifiers and pre-amplifiers
  • Signal processing circuits
  • Power management systems
  • DC-DC converters
  • Motor control circuits
  • Switching applications

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the 2SA1331-04-TB is no exception. It is built to meet high standards, ensuring stable performance over its operational lifespan. Engineers and designers can rely on this component for consistent operation in their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess