The 2SA1331-TA is a high-quality PNP transistor manufactured by ON Semiconductor, a leader in the semiconductor industry. This transistor is designed for general-purpose amplifier and switching applications, offering reliable performance for a wide range of electronic circuits.
Key Features
- High Current Gain Bandwidth Product: The 2SA1331-TA boasts a high fT (transition frequency), making it suitable for applications that require a high-speed response.
- Low Saturation Voltage: This transistor has a low VCE(sat), reducing power loss and improving efficiency in saturation mode operations.
- Complementary Design: It is designed to complement the NPN type 2SC3328-TA, providing designers with a balanced solution for push-pull configurations.
- Small Package: Encased in a small, surface-mount package, the 2SA1331-TA saves valuable board space, which is essential for modern compact electronic devices.
- Robust Temperature Performance: With an operating temperature range from -55°C to +150°C, this transistor can handle extreme conditions, ensuring reliability in a variety of environments.
Applications
The 2SA1331-TA is versatile and can be used in various applications, including:
- Audio Amplifiers
- Signal Processing
- Power Management Circuits
- Voltage Regulation Modules
- Switching Networks
Technical Specifications
Parameter
Value
Collector-Base Voltage (VCBO)
-50 V
Collector-Emitter Voltage (VCEO)
-50 V
Emitter-Base Voltage (VEBO)
-5 V
Collector Current (IC)
-2 A
Power Dissipation (PD)
1 W
DC Current Gain (hFE)
100 to 320
Transition Frequency (fT)
100 MHz
With its excellent performance and ON Semiconductor's reputation for quality, the 2SA1331-TA is an ideal choice for designers looking for a reliable PNP transistor for their electronic projects.