The ON Semiconductor 2SA1338-5 is a high-performance PNP transistor designed to deliver reliable and efficient performance for a wide range of electronic applications. This bipolar junction transistor (BJT) is well-suited for amplification and switching applications, offering a robust solution for designers and engineers looking to optimize their electronic circuits.
Key Features
- Transistor Type: PNP - This transistor allows for a high current gain when a small negative base current is applied, making it ideal for use in low-power amplification and switching.
- Voltage Ratings: The 2SA1338-5 has a collector-base voltage (VCBO) of -50V, a collector-emitter voltage (VCEO) of -50V, and an emitter-base voltage (VEBO) of -5V, ensuring it can handle moderate voltage applications with ease.
- Current Capacity: It boasts a continuous collector current (IC) of -2A, which makes it suitable for driving moderate loads in your circuit.
- Power Dissipation: With a power dissipation (PD) of 900mW, this transistor can dissipate a fair amount of heat generated during operation, contributing to its overall durability and longevity.
- High Transition Frequency: The 2SA1338-5 features a high transition frequency (fT) of 100MHz, allowing for efficient operation at higher frequencies, which is particularly beneficial for RF and high-speed signal applications.
- Package: It is available in a TO-92 package, which is widely used and favored for its compact size and ease of integration into a variety of circuit boards.
Applications
The ON Semiconductor 2SA1338-5 PNP transistor is versatile and can be used in numerous applications, including but not limited to:
- Audio amplifiers and pre-amplifiers
- Signal processing
- Power management circuits
- Switching regulators
- Driver stages in hi-fi systems
- General-purpose switching and amplification
With its reliable performance and ON Semiconductor's commitment to quality, the 2SA1338-5 is an excellent choice for professionals seeking a dependable PNP transistor for their electronic designs.