EN
  • EN
  • DE

2SA1338-6-TA

Part No 2SA1338-6-TA
Manufacturer ON Semiconductor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case SOT23-3
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 728802-2SA1338-6-TA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SA1338-6-TA CAD Model

Description

The ON Semiconductor 2SA1338-6-TA is a high-quality PNP transistor that offers reliable performance for a wide range of electronic applications. This versatile component is designed to meet the stringent requirements of modern electronic circuits, providing efficient amplification and switching functionalities.

Key Features

  • Transistor Type: PNP - This transistor is a PNP type, meaning the majority charge carriers are holes, making it ideal for positive side switching applications.
  • Package / Case: TO-92 - The 2SA1338-6-TA comes in a TO-92 package, which is widely used for through-hole mounting and is known for its ease of installation.
  • Power Dissipation: The device has a moderate power dissipation capacity, enabling it to handle a reasonable amount of power without overheating.
  • Voltage Ratings: It is designed to support a collector-base voltage (VCBO) and collector-emitter voltage (VCEO) suitable for a variety of electronic circuits.
  • Current Ratings: The transistor can manage a collector current (IC) that is appropriate for both signal processing and power management tasks.
  • Gain Bandwidth Product (fT): The 2SA1338-6-TA offers a gain bandwidth product that ensures it can be used effectively in high-frequency applications.

Applications

The ON Semiconductor 2SA1338-6-TA PNP transistor can be used in a diverse range of electronic circuits. Some common applications include:

  • Audio amplifiers and sound reinforcement systems
  • Signal processing
  • Power management
  • Switching regulators
  • Motor control circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability. The 2SA1338-6-TA transistor is manufactured to high standards, ensuring stable performance and longevity in various operating conditions. Whether for industrial, commercial, or consumer electronics, this component is designed to deliver consistent results over its lifespan.

Environmental Compliance

The 2SA1338-6-TA transistor complies with environmental regulations, including RoHS (Restriction of Hazardous Substances), making it a suitable choice for environmentally conscious applications and markets that demand greener electronic solutions.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5193 $59.8281
40+ $2.8875 $115.5000
62+ $2.7974 $173.4388
86+ $2.7073 $232.8278
111+ $2.6172 $290.5092
148+ $2.3458 $347.1784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess