EN
  • EN
  • DE

2SA1341-TA

Part No 2SA1341-TA
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 153566-2SA1341-TA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1341-TA CAD Model

Description

ON Semiconductor's 2SA1341-TA PNP Transistor

The 2SA1341-TA is a high-quality PNP transistor crafted by ON Semiconductor, a leader in semiconductor solutions. This transistor is designed to meet the rigorous demands of a wide array of electronic applications, offering a perfect blend of performance, reliability, and efficiency.

Key Features

  • Type: PNP Bipolar Transistor
  • Package: TO-92, a versatile and widely used package for small signal transistors
  • Collector-Emitter Voltage (VCEO): -160V, providing a robust voltage handling capability for various applications
  • Collector Current (IC): -1A, suitable for moderate power handling needs
  • Power Dissipation (Pd): 900mW, ensuring reliable operation under typical environmental conditions
  • DC Current Gain (hFE): High, with a range of 100 to 320, offering efficient current amplification
  • Transition Frequency (fT): 50MHz, making it suitable for audio frequency and general-purpose applications

Applications

The 2SA1341-TA transistor is ideal for a variety of applications, including but not limited to:

  • Audio frequency amplifier stages
  • Signal processing
  • Driver stages in hi-fi amplifiers and television circuits
  • Switching applications
  • General-purpose amplification

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 2SA1341-TA transistor is manufactured with state-of-the-art technology, ensuring consistent performance and long-term reliability. Each unit undergoes rigorous testing and quality control measures to meet the stringent standards expected by consumers and industry professionals alike.

Environmental Considerations

ON Semiconductor understands the importance of environmental stewardship. The 2SA1341-TA is designed with eco-friendly considerations in mind, complying with RoHS directives which limit the use of hazardous substances in electronic components. This commitment helps reduce the environmental impact of electronic waste and promotes sustainability in the electronics industry.

Conclusion

Whether you're designing audio equipment, working on signal processing, or in need of a reliable switch or amplifier, the 2SA1341-TA transistor from ON Semiconductor is an excellent choice. It offers the perfect balance of performance, reliability, and environmental responsibility, making it a valuable component for any electronic project.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess